EN
  • EN
  • DE

MAX5924BEUB

Part No MAX5924BEUB
Manufacturer Maxim Integrated
Catalog Misc Products
Description 1V to 13.2V, n-Channel Hot-Swap Controllers Require No Sense Resistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829875-MAX5924BEUB
Ultra Librarian 3D Model Ultra Librarian MAX5924BEUB CAD Model

Description

Maxim Integrated's MAX5924BEUB: A Robust Overvoltage and Overcurrent Protector

The MAX5924BEUB from Maxim Integrated is a sophisticated protection device designed to safeguard sensitive electronics against harmful overvoltage and overcurrent conditions. This compact, integrated circuit is an essential component for any system requiring reliable power supply protection, and it comes in a small, 10-pin µMAX package, which is ideal for space-constrained applications.

At the heart of the MAX5924BEUB's functionality is its ability to monitor the voltage and current levels continuously. It provides an accurate, adjustable overvoltage protection threshold ranging from 5.5V to 28V, making it highly versatile for various applications. The device also features an overcurrent protection mechanism that can be set by an external current-sense resistor, allowing for precise control over the current limit.

One of the key features of the MAX5924BEUB is its fast response time. The device can react to overvoltage conditions within a mere 1µs, ensuring that connected components are promptly disconnected from the power supply to prevent damage. Similarly, the overcurrent protection is designed to operate quickly, with a response time of less than 10µs, safeguarding against potential short circuits or excessive current draw.

Additionally, the MAX5924BEUB includes an undervoltage lockout (UVLO) feature that prevents the device from turning on until the input voltage reaches a safe operating level. This ensures that the system is protected even during power-up or brownout conditions. The device also provides a fault indication output, which can be used to signal a microcontroller or other monitoring system in the event of an overvoltage or overcurrent condition.

Designed with reliability in mind, the MAX5924BEUB is equipped with built-in thermal shutdown protection, which disables the power switch if the junction temperature exceeds safe operating limits. This feature further enhances the overall safety and longevity of the system it is protecting.

In summary, the MAX5924BEUB from Maxim Integrated is a versatile and reliable solution for protecting electronic systems from potential damage due to overvoltage and overcurrent events. Its quick response times, adjustable protection thresholds, and compact form factor make it an ideal choice for designers looking to enhance the safety and durability of their products.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess