EN
  • EN
  • DE

MAX5903ABEUT+

Part No MAX5903ABEUT+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704802-MAX5903ABEUT+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5903ABEUT+ CAD Model

Description

Product Overview: MAX5903ABEUT+ from Maxim Integrated

The MAX5903ABEUT+ is a state-of-the-art overvoltage protection device designed by Maxim Integrated to safeguard low-voltage systems against voltage transients and faults. This compact, high-performance component is essential for ensuring the longevity and reliability of sensitive electronic equipment.

Key Features

  • Overvoltage Protection: The device provides robust protection against overvoltage conditions, effectively preventing damage to downstream components by clamping excessive voltages.
  • Wide Operating Voltage Range: It operates over a broad voltage range, making it suitable for a variety of low-voltage applications.
  • Low Quiescent Current: Designed for energy-sensitive applications, the MAX5903ABEUT+ boasts a low quiescent current that minimizes power consumption when the device is in standby mode.
  • Adjustable Overvoltage Threshold: Users can set the overvoltage threshold to meet specific requirements, providing flexibility in different circuit designs.
  • Fast Response Time: The device reacts quickly to overvoltage events, offering rapid protection to ensure your system's safety.
  • Compact SOT23 Package: The small footprint of the SOT23 package allows for integration into space-constrained designs without sacrificing performance.

Applications

The MAX5903ABEUT+ is ideal for a wide array of applications where voltage protection is critical. This includes consumer electronics, portable devices, data communication systems, and other low-voltage electronic assemblies that require reliable overvoltage protection.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX5903ABEUT+ is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across a range of operating conditions.

In summary, the MAX5903ABEUT+ from Maxim Integrated is a versatile and reliable solution for protecting sensitive electronics from voltage transients. Its combination of features, including adjustable overvoltage protection, low quiescent current, and a compact form factor, make it an excellent choice for designers looking to enhance the safety and durability of their products.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess