EN
  • EN
  • DE

MAX5902LCEUT+T

Part No MAX5902LCEUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CONTROLLER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Fault Timeout, Latched Fault, Thermal Limit
Programmable Features UVLO
Supply Voltage - Operating 9 V to 72 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package SOT-23-6
Feature Pins DRAIN, (ON, /OFF), /PGOOD
Win Source Part Number 1069563-MAX5902LCEUT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5902LCEUT+T CAD Model

Description

Product Overview: MAX5902LCEUT+T from Maxim Integrated

The MAX5902LCEUT+T is a state-of-the-art hot-swap controller designed by Maxim Integrated to ensure safe board insertion and removal from a live backplane. This advanced controller is specifically created to regulate the inrush current during system hot-plugging, which helps prevent glitches on the power supply rail and protects the electronic components from damage due to sudden surges of current.

Key Features

  • Adjustable Overcurrent Protection: The MAX5902LCEUT+T allows users to set the overcurrent threshold, ensuring devices are safeguarded from excessive currents that could potentially cause overheating or damage.
  • Undervoltage Lockout (UVLO): This feature ensures that the device operates only when the supply voltage is within an acceptable range, enhancing system reliability.
  • Overvoltage Protection: The controller also protects against voltage spikes, which can be detrimental to sensitive electronic components.
  • High Accuracy: The MAX5902LCEUT+T provides precise control over the inrush current, ensuring stable operation and extending the lifespan of the system.
  • Compact SOT23 Packaging: The device comes in a space-saving SOT23 package, making it suitable for high-density boards where space is at a premium.

Applications

The MAX5902LCEUT+T is versatile and can be used in a variety of applications where controlled power sequencing and protection are crucial. These include:

  • Servers and Storage Systems
  • Network Routers and Switches
  • Telecommunications Equipment
  • Industrial Systems

Product Specifications

The MAX5902LCEUT+T operates over a wide voltage range and features a programmable circuit breaker function. It is designed for systems with supply voltages ranging from 2.7V to 5.5V, making it suitable for both 3.3V and 5V backplanes. The device's quiescent current is also notably low, which helps reduce power consumption when the system is idle.

Maxim Integrated's commitment to quality and reliability is evident in the MAX5902LCEUT+T, making it an excellent choice for designers looking to incorporate hot-swap capabilities into their systems with confidence. Its combination of protection features, precision, and compact form factor renders it an essential component for any application requiring hot-swap functionality.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess