Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Maxim Integrated
Series Simple Swapper™
Package Bulk
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications Networking
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Circuit Breaker, Current Limit, Latched Fault, Slew Rate, Thermal Limit, UVLO
Voltage - Supply 9V ~ 72V
Temperature Range - Operating -40°C ~ 85°C (TA)
Current - Supply 1 mA
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MAX5902
Standard Package 92 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 631630-MAX5902LAEUT
Ultra Librarian 3D Model Ultra Librarian MAX5902LAEUT CAD Model

Description

Maxim Integrated MAX5902LAEUT Overview

The MAX5902LAEUT from Maxim Integrated is a robust, feature-rich Ethernet overvoltage and overcurrent protection device designed to shield Ethernet ports from transient voltage spikes and current surges. This component is particularly suitable for network equipment such as switches, routers, and network interface cards, where it helps to ensure reliable operation and extend the lifespan of the device by preventing damage due to electrical disturbances.

Key Features

  • High Integration: The MAX5902LAEUT integrates surge protection, rectification, and power MOSFETs into a single package, simplifying the design and reducing the need for additional external components.
  • Surge Protection: It provides robust protection against electrical transients, meeting IEC 61000-4-5 surge immunity standards, which is essential for network equipment exposed to outdoor environments or unstable power conditions.
  • Overcurrent Protection: The device features an overcurrent protection circuit that helps prevent damage to the Ethernet port and connected equipment in the event of a fault condition or excessive current draw.
  • Thermal Shutdown: A built-in thermal shutdown feature ensures that the device automatically turns off in the event of overheating, providing an additional layer of safety for the connected equipment.
  • Compact Package: The MAX5902LAEUT comes in a small, lead-free SOT23 package, making it suitable for space-constrained applications without compromising on performance.
  • Low Power Dissipation: Designed for efficiency, the device offers low power dissipation, which helps to minimize heat generation and contributes to the overall energy efficiency of the system.

Applications

With its combination of protection features and compact form factor, the MAX5902LAEUT is an ideal choice for a wide range of applications that require reliable Ethernet connectivity with built-in safety mechanisms. These include:

  • Network switches and routers
  • Network Interface Cards (NICs)
  • Industrial control systems
  • Telecommunication equipment
  • Power over Ethernet (PoE) devices

By incorporating the MAX5902LAEUT into network devices, manufacturers can ensure that their products are not only resilient to harsh electrical environments but also maintain the integrity and reliability required for critical communication infrastructures.

You May Also Be Interested in

Maxim Integrated
INFINIBAND HOT-SWAP CONTROLLER
Lowest to €5.3259
ECAD model for MAX8533EUB
Texas Instruments
IC PWR MGR EFUSE 3-20V 10VSON
Need more? Email Us
ECAD model for TPS2592ZADRCT
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
ECAD model for LTC4219IDHC-12
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to €4.7970
ECAD model for MP5921GV-Z
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to €3.5136
ECAD model for MP5991GLU-Z
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to €2.0728
ECAD model for LT1640AHIS8#PBF
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939BESA+T
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to €2.4506
ECAD model for MAX5901LAEUT
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to €4.6510
ECAD model for LTC4232IDHC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ €1.8290 €54.8701
70+ €1.5007 €105.0508
105+ €1.4538 €152.6466
145+ €1.4069 €204.0033
190+ €1.3601 €258.4117
255+ €1.2194 €310.9462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,500 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention