EN
  • EN
  • DE
  • IT

MAX5820LEUA+T

Part No MAX5820LEUA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT DUAL 2WIRE SER 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 2
Settling Time 12μs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.5, ±0.5 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 8-uMAX
Win Source Part Number 124245-MAX5820LEUA+T
Ultra Librarian 3D Model Ultra Librarian MAX5820LEUA+T CAD Model

Description

Maxim Integrated MAX5820LEUA+T Digital-to-Analog Converter

The MAX5820LEUA+T is a high-precision 12-bit Digital-to-Analog Converter (DAC) from Maxim Integrated, designed to provide a reliable and accurate voltage output for a wide range of applications. This product is a member of a family of pin-compatible DACs, including the 8-bit MAX5800 and the 10-bit MAX5810. The MAX5820LEUA+T stands out for its compact µMAX-8 package, making it ideal for space-constrained applications.

One of the key features of the MAX5820LEUA+T is its low power consumption, which is particularly beneficial for portable and battery-powered devices. It operates from a single 2.7V to 5.5V power supply, ensuring compatibility with various logic families. The DAC also boasts a power-down mode, which reduces the current consumption to just 0.5µA, further conserving power when the device is not in use.

The MAX5820LEUA+T offers a flexible interface with a 3-wire SPI/QSPI/MICROWIRE-compatible serial interface, making it easy to connect to a variety of microcontrollers and digital systems. It also features a double-buffered input structure, allowing for smooth and glitch-free output voltage transitions. This is particularly useful in critical applications where a stable output signal is paramount.

With an integral nonlinearity (INL) of ±1 LSB and a differential nonlinearity (DNL) of ±1 LSB, the MAX5820LEUA+T ensures high accuracy and linearity, which is essential for precision control systems. The device also includes a software-selectable internal reference, which simplifies the design process by reducing the number of external components required.

Applications for the MAX5820LEUA+T are diverse, ranging from process control and industrial automation to portable instruments and data acquisition systems. Its robust design and high level of integration make it a reliable choice for engineers looking to implement a DAC with minimal design overhead and maximum performance.

In summary, the Maxim Integrated MAX5820LEUA+T is a versatile and efficient 12-bit DAC solution that offers excellent performance in a small package, making it well-suited for a variety of applications that require precise analog output.

You May Also Be Interested in

Microchip Technology
IC DAC 12BIT V-OUT 8SOIC / 12 Bit Digital to Analog Converter 1 8-SOIC
Lowest to $4.9044
Renesas Electronics America
IC DAC 8BIT V-OUT 16TSSOP / 8 Bit Digital to Analog Converter 4 16-TSSOP
Lowest to $6.5806
Maxim Integrated
IC DAC 8BIT V-OUT 20QSOP / 8 Bit Digital to Analog Converter 4 20-QSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 16LFCSP
Need more? Email Us
Analog Devices Inc.
DUAL 8 BIT BUFFERED MULTIPLYING / 8 Bit Digital to Analog Converter 2 20-DIP
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT SOT23-6
Lowest to $10.7570
Analog Devices Inc.
IC DAC 8BIT A-OUT 20SOIC / 8 Bit Digital to Analog Converter 2 20-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT A-OUT 24SSOP / 16 Bit Digital to Analog Converter 1 24-SSOP
Lowest to $133.3970
Analog Devices Inc.
IC DAC 16BIT V-OUT 12DFN / 16 Bit Digital to Analog Converter 2 12-DFN (4x3)
Lowest to $26.0776

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8903 $62.2321
16+ $7.2946 $116.7136
24+ $7.0666 $169.5984
33+ $6.8387 $225.6771
43+ $6.6107 $284.2601
57+ $5.9269 $337.8333
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,851 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess