EN
  • EN
  • DE
  • IT

LTC2607CDE#PBF

Part No LTC2607CDE#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT V-OUT 12DFN  /  16 Bit Digital to Analog Converter 2 12-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 16
Number of D/A Converters 2
Settling Time 10µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±19, ±1 (Max)
Temperature Range - Operating 0°C ~ 70°C
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Mounting SMD (SMT)
Base Product Number LTC2607
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC2607CDE#PBF,LTC2607CDEPBF,13280196,161-LTC2607CDE#PBF-CRL
Standard Package 91
Win Source Part Number 1072153-LTC2607CDE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2607CDE#PBF CAD Model

Description

Analog Devices Inc. LTC2607CDE#PBF Dual 16-Bit I2C VOUT DACs with 10ppm/°C Reference

The LTC2607CDE#PBF from Analog Devices Inc. is a dual 16-bit Digital-to-Analog Converter (DAC) offering high precision voltage output capabilities with an integrated precision reference. This component is designed for sophisticated applications requiring precise conversion of digital values to analog voltages with minimal temperature drift, such as high-end instrumentation, industrial control systems, and precision measurement devices.

Key Features

  • High Resolution: The LTC2607CDE#PBF features dual 16-bit DACs, providing fine granularity and high accuracy for analog output voltages.
  • Integrated Reference: The onboard 10ppm/°C reference voltage ensures stable performance over a wide temperature range, making it ideal for applications that are sensitive to temperature variations.
  • I2C Interface: The device supports the I2C serial interface, allowing for easy communication and control with a variety of microcontrollers and processors.
  • Multiple Output Ranges: It offers several output ranges, including 0V to 5V, 0V to 10V, ±5V, and ±10V, providing versatility for different application requirements.
  • Power-On Reset: Each DAC output powers up at zero volts and remains there until a valid write takes place, ensuring predictable startup behavior.
  • Compact Packaging: Housed in a 12-lead DFN package, the LTC2607CDE#PBF is designed for space-constrained applications without compromising performance.

Applications

  • Automated Test Equipment (ATE)
  • Precision Instrumentation
  • Industrial Control Systems
  • Data Acquisition Systems
  • High-End Audio Equipment

The LTC2607CDE#PBF is a testament to Analog Devices Inc.'s commitment to providing high-performance, precision components for advanced electronic systems. Its robust feature set, combined with its ease of integration, makes it an excellent choice for designers looking to enhance the accuracy and stability of their analog output signals.

For detailed specifications, application notes, and additional resources, please consult the manufacturer's datasheet and product documentation.

You May Also Be Interested in

Texas Instruments
IC MULTI 12BIT TO DGTL 16WQFN
Need more? Email Us
Texas Instruments
IC IND TO DGTL 8BIT 16WSON
Need more? Email Us
Analog Devices Inc.
IC CDS CORRELATD DBL 56M 48LQFP / CDS (Correlated Double Sampler) 56M 48-LQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 24DIP / 24-PDIP
Need more? Email Us
Texas Instruments
IC ADC VIDEO 100HTQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/AUDIO 32BIT 768K 48QFN / ADC, Audio 32 b 768k DSD, PCM 48-QFN (7x7)
Lowest to $7.3397
Cirrus Logic Inc.
STEREO ADC FOR DIGITAL AUDIO
Lowest to $5.6159
Analog Devices Inc.
IC MODULATOR 16BIT 39K 8SOIC
Lowest to $3.5883
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 48LQFP / ADC, Audio 24 b 192k Serial 48-LQFP (7x7)
Lowest to $31.7204

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0776 $78.2328
6+ $21.3970 $128.3820
9+ $20.7284 $186.5556
12+ $20.0598 $240.7176
15+ $19.3911 $290.8665
20+ $17.3851 $347.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,520 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess