EN
  • EN
  • DE

MAX5591BEUI+

Part No MAX5591BEUI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Number of D/A Converters 8
Settling Time 6μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 1.8V ~ 5.25V
INL/DNL (LSB) ±2, ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Mounting Style SMD
Family Part Number MAX5591
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 704728-MAX5591BEUI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5591BEUI+ CAD Model

Description

Product Overview: MAX5591BEUI+ from Maxim Integrated

The MAX5591BEUI+ is a high-precision, low-power, dual 16-bit digital-to-analog converter (DAC) integrated circuit designed by Maxim Integrated, a renowned leader in analog and mixed-signal technologies. This advanced DAC component is particularly suited for applications that demand high accuracy and stability, such as industrial control systems, automated test equipment, and high-end audio equipment.

Key Features

  • Dual 16-Bit DACs: The MAX5591BEUI+ features two independent 16-bit DAC channels, providing excellent resolution for precise analog output signals.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-operated and power-sensitive applications.
  • Flexible Reference Inputs: It supports both internal and external reference inputs, allowing users to choose the reference source that best suits their application requirements.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, this DAC can reliably perform in harsh environmental conditions.
  • Serial Interface: The device includes a 3-wire serial interface that simplifies connection to microcontrollers or digital systems, saving board space and reducing complexity.

Performance Specifications

The MAX5591BEUI+ boasts excellent dynamic performance, with a fast settling time and low glitch energy, minimizing the impact of digital noise on the analog output. Its integrated output amplifiers provide a buffered voltage output that can directly drive capacitive loads.

Package and Reliability

Maxim Integrated packages the MAX5591BEUI+ in a compact 28-pin TSSOP, which is both space-saving and suitable for automated assembly processes. The device is built to meet high reliability standards, ensuring a long operational lifespan even in demanding applications.

Applications

The versatile nature of the MAX5591BEUI+ makes it an excellent choice for a wide array of applications, including:

  • Process Control and Automation
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • High-end Audio Equipment
  • Precision Instrumentation

In summary, the MAX5591BEUI+ from Maxim Integrated is a robust and precise dual 16-bit DAC solution that offers designers flexibility, efficiency, and performance in a variety of advanced analog applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $5.5363
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $34.2168
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.4346 $102.4346
2+ $99.2341 $198.4682
3+ $96.0325 $288.0975
4+ $92.8320 $371.3280
5+ $83.2281 $416.1405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess