EN
  • EN
  • DE

MAX5491RC02500+T

Part No MAX5491RC02500+T
Manufacturer Maxim Integrated
Catalog Resistor Networks, Arrays
Description Res NET 30k Ohm 0.1% 7/80W ±35ppm/°C VOLT/D Molded 2.5: 1 Resistance Ratio 3-Pin SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT
Circuit Type Voltage Divider
Composition Potentiometer
Height 1.1176 mm
Length 2.921 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 3
Number of Resistors 2
Packaging Tape & Reel (TR)
Power Per Element 87.5 mW
Radiation Hardening No
Resistance 30 kΩ
RoHS Compliant
Temperature Coefficient 35 ppm/°C
Termination SMD/SMT
Tolerance 0.1 %
Voltage Rating 50 V
Width 1.2954 mm
Win Source Part Number 999318-MAX5491RC02500+T
Categories Resistor Networks,Arrays
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5491RC02500+T CAD Model

Description

MAX5491RC02500+T Precision Resistor-Divider

The MAX5491RC02500+T is a high-precision resistor-divider from Maxim Integrated, designed to offer a stable and accurate voltage division in a variety of electronic applications. This precision matched resistor divider features a compact size, making it suitable for space-constrained applications while delivering reliable performance.

Constructed with advanced thin-film technology, the MAX5491RC02500+T ensures a tight ratio tolerance of ±0.035% at 25°C, which is critical for maintaining accuracy in precision circuits. The component also boasts an excellent temperature coefficient of resistance (TCR) tracking of typically 2ppm/°C between -40°C to +85°C. This ensures that the resistance ratio remains consistent over a wide temperature range, providing stable performance in varying environmental conditions.

The MAX5491RC02500+T features a resistor ratio of 1:1, with each resistor in the divider having a nominal resistance value of 25 kΩ. This balanced configuration makes it ideal for creating precise voltage references, attenuating signals, or setting precise voltage thresholds in analog-to-digital conversion applications.

With its surface-mount design, the MAX5491RC02500+T is packaged in a compact 8-pin SOIC package, which is suitable for automated assembly processes, and is supplied on tape and reel (T&R), facilitating efficient handling and placement in high-volume production environments.

The device is characterized for operation over the extended industrial temperature range, ensuring reliable performance in a variety of sectors, including industrial control systems, precision instrumentation, data acquisition systems, and automotive electronics.

Key features of the MAX5491RC02500+T include:

  • Precision Matched Resistor Divider
  • Ratio Tolerance: ±0.035% (Max) at 25°C
  • TCR Tracking: 2ppm/°C (Typ)
  • Resistor Value: 25 kΩ for each resistor
  • Operating Temperature Range: -40°C to +85°C
  • Compact 8-pin SOIC Package

Overall, the MAX5491RC02500+T from Maxim Integrated is an excellent choice for designers seeking a high-precision, stable, and reliable resistor-divider solution for their electronic designs.

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 27 OHM 0804
Lowest to $0.0443
Yageo
RES ARRAY 4 RES 30 OHM 1206 / 30 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Need more? Email Us
Vishay
RES NTWRK 2 RES 1K, 10K OHM
Lowest to $7.0899
Walsin Technology Corporation
Resistors Chip Resistor - Surfac
Need more? Email Us
Yageo
RES ARRAY 4 RES 36K OHM 1206
Lowest to $0.0052
Yageo
RES ARRAY 4 RES 2.4K OHM 1206
Need more? Email Us
Yageo
RES ARRAY 4 RES 6.8K OHM 0804
Lowest to $0.0150
Vishay
RES ARRAY 19 RES 10K OHM 20SSOP
Lowest to $2.2027
Yageo
RES ARRAY 4 RES 680K OHM 1206
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess