EN
  • EN
  • DE

MAX5461EXT

Part No MAX5461EXT
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description 32-TAP FLEAPOT, 2-WIRE DIGIPOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 100k
Interface I2C, Up/Down (U/D, CS)
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Temperature Coefficient (Typ) 35ppm/°C
Mounting Type Surface Mount
Supplier Device Package SC-70-6
Package / Case 6-TSSOP, SC-88, SOT-363
Temperature Range - Operating -40°C ~ 85°C
Standard Package 381 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631571-MAX5461EXT
Ultra Librarian 3D Model Ultra Librarian MAX5461EXT CAD Model

Description

MAX5461EXT Digital Potentiometer

The MAX5461EXT is a high-performance digital potentiometer designed by Maxim Integrated, a leading manufacturer of innovative analog and mixed-signal products. This compact and versatile component is an ideal solution for applications requiring precise resistance adjustments. The MAX5461EXT operates as a variable resistor or a three-terminal potentiometer and is a part of Maxim's extensive portfolio of digital potentiometers.

This digital potentiometer offers a 10-bit resolution, providing 1024 steps of resistance levels for smooth and accurate control. The device operates from a single +2.7V to +5.5V supply, making it suitable for a wide range of applications, including portable battery-operated devices. Its low power consumption and shutdown feature ensure energy efficiency, which is critical for power-sensitive designs.

The MAX5461EXT is controlled through a simple SPI-compatible serial interface, allowing for easy integration into a variety of microprocessor or microcontroller-based systems. This interface enables the device to communicate with other components in the system, providing a convenient and reliable method for adjusting resistance without the need for mechanical potentiometers.

Its robust design includes a wiper resistance of only 70Ω typical, which contributes to its accurate and stable performance. Additionally, the MAX5461EXT is equipped with an internal, non-volatile EEPROM that can store the wiper position for automatic recall upon power-up, a feature that simplifies the design of circuits requiring a preset resistance value.

The device comes in an extended temperature range version, ensuring reliable operation in environments with temperatures ranging from -40°C to +125°C. This makes the MAX5461EXT an excellent choice for industrial and automotive applications where extreme temperature conditions are common.

For design flexibility, the MAX5461EXT is available in a small, 10-pin µMAX package, which is ideal for space-constrained applications. Whether it's used for volume control in audio systems, adjusting settings in automotive electronics, or calibrating sensors in industrial equipment, the MAX5461EXT offers a compact, precise, and reliable digital potentiometer solution.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess