EN
  • EN
  • DE

AD524CD

Part No AD524CD
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Instrumentation
Slew Rate 5V/μs
Gain Bandwidth Product 1MHz
-3db Bandwidth 1MHz
Current - Input Bias 15nA
Voltage - Input Offset 50μV
Supply Current 3.5mA
Supply Voltage , Single/Dual (±) ±6V ~ 18V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-CDIP
Supplier Device Package 16-CDIP
Family Part Number AD524
Manufacturer Pack Quantity 23
MSL Level 1 (Unlimited)
Win Source Part Number 1136017-AD524CD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD524CD CAD Model

Description

The AD524CD from Analog Devices Inc. is a high-performance precision instrumentation amplifier that offers a unique combination of flexibility, high accuracy, and low noise performance. Designed for use in a wide range of applications including medical instrumentation, industrial process controls, and precision data systems, the AD524CD is an essential component for professionals seeking reliable and precise signal amplification.

Key Features:

  • High Precision: The AD524CD provides excellent accuracy with a low offset voltage of 50 μV and a low offset drift of 0.6 μV/°C. This makes it ideal for applications requiring precise measurements.
  • Wide Gain Range: With a user-selectable gain range from 1 to 10,000, the amplifier is highly versatile and can be tailored to suit a variety of measurement tasks.
  • Low Noise: Featuring a low noise density of 0.9 nV/√Hz at 1 kHz, the AD524CD ensures a clean signal amplification, which is critical for high-fidelity applications.
  • Single or Dual Power Supply: The device can operate from a single supply of +5 V to +36 V or a dual supply of ±2.5 V to ±18 V, providing flexibility in different circuit configurations.
  • Robust Design: The AD524CD is encapsulated in a 16-lead ceramic DIP (CDIP) package, offering enhanced durability and reliability for harsh environments.

Applications:

  • Medical Instrumentation
  • Industrial Process Controls
  • Strain Gage Amplifiers
  • Thermocouple Amplifiers
  • Data Acquisition Systems

The AD524CD's combination of high precision, wide gain range, and low noise makes it an excellent choice for any application where signal integrity is paramount. Its robust design ensures that it will perform reliably in even the most demanding conditions. Whether you're designing a complex medical device or a simple temperature monitoring system, the AD524CD from Analog Devices Inc. can help you achieve the accuracy and performance you need.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess