EN
  • EN
  • DE

MAX5444ACUB

Part No MAX5444ACUB
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 10UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 16
Number of D/A Converters 1
Settling Time 1µs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface 3-Wire Serial, Microwire, QSPI, SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX
Mounting Type Surface Mount
Standard Package 16 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882074-MAX5444ACUB
Ultra Librarian 3D Model Ultra Librarian MAX5444ACUB CAD Model

Description

MAX5444ACUB - Precision Voltage-Controlled Potentiometer

The MAX5444ACUB from Maxim Integrated is a high-performance, digitally controlled potentiometer that offers precision voltage control in a compact package. Designed for applications requiring accurate resistance adjustments, this device is ideal for adjusting and calibrating system parameters, such as setting the bias voltage in amplifiers, adjusting thresholds in sensors, and controlling screen brightness in consumer electronics.

Key Features

  • Resolution: The MAX5444ACUB boasts a 10-bit resolution, providing 1024 steps for fine-grained control over resistance settings.
  • Interface: It utilizes a simple 3-wire SPI-compatible serial interface, making it easy to integrate into a variety of microcontroller-based systems.
  • Low Power Consumption: Designed for battery-powered and portable applications, this device has a low power consumption, ensuring minimal impact on battery life.
  • Wide Operating Voltage Range: The device operates over a wide voltage range, accommodating systems with different power supply levels.
  • Package: The MAX5444ACUB comes in a compact 10-pin µMAX package, which is suitable for space-constrained applications.
  • End-to-End Resistance: It offers a fixed end-to-end resistance, providing a stable and predictable resistance range for precision applications.

Applications

The versatility of the MAX5444ACUB allows it to be used in a wide array of applications, including:

  • Adjustable power supplies and voltage references
  • Calibration and trimming systems
  • Consumer electronics volume and brightness controls
  • Feedback system adjustments
  • Automotive electronics for sensor adjustments

Conclusion

The Maxim Integrated MAX5444ACUB is a highly reliable and precise digitally controlled potentiometer that offers designers a flexible solution for voltage control applications. Its high resolution, low power consumption, and compact package make it an excellent choice for a variety of electronic designs where accuracy and space savings are crucial.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess