EN
  • EN
  • DE

SSOC1000A

Part No SSOC1000A
Manufacturer Essentra Components
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989008-SSOC1000A
Categories OEM Parts( S )
Manufacturer Essentra Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSOC1000A CAD Model

Description

The SSOC1000A is a self-sealing standoff from Essentra Components, designed to provide a secure and waterproof mounting solution for electronic components. These standoffs are ideal for applications where protection from dust, moisture, and other environmental factors is critical.

Applications

  • Electronic Enclosures: Used to mount PCBs and components inside enclosures, protecting them from the environment.
  • Outdoor Electronics: Applied in outdoor lighting, signage, and other exposed electronic systems.
  • Industrial Equipment: Integrated into industrial control panels and machinery to protect sensitive electronics.
  • Medical Devices: Employed in medical equipment where cleanliness and protection from fluids are essential.
  • Telecommunications: Used in telecom equipment to protect components from moisture and dust.

Features

  • Self-Sealing Design: Provides a waterproof and dustproof seal around the mounting hole.
  • Durable Material: Made from high-quality materials for long-lasting performance.
  • Easy Installation: Can be easily installed without special tools.
  • Vibration Resistant: Designed to withstand vibration in demanding environments.
  • Wide Temperature Range: Suitable for use in a wide range of operating temperatures.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits

  • Environmental Protection: Protects electronic components from dust, moisture, and other contaminants.
  • Improved Reliability: Enhances the reliability of electronic systems by preventing corrosion and damage.
  • Simplified Assembly: Easy installation reduces assembly time and costs.
  • Secure Mounting: Provides a secure and stable mounting solution.
  • Long-Lasting Performance: Durable materials ensure long-lasting performance in harsh environments.
  • Cost-Effective Solution: Provides a cost-effective solution for environmental protection and secure mounting.

Additional Details

The SSOC1000A self-sealing standoff is typically made from materials such as nylon or other durable plastics and features a sealing element, often made from rubber or silicone, that creates a watertight seal when the standoff is installed. The dimensions and mounting hole size are critical for proper installation and sealing performance. It is available in various lengths to accommodate different board thicknesses. Essentra Components is a leading manufacturer of plastic, metal, and electronic components, and their self-sealing standoffs are designed for reliable performance in demanding applications. By providing a secure and environmentally protected mounting solution, the SSOC1000A helps to ensure the longevity and reliability of electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess