EN
  • EN
  • DE

MAX5402EUB

Part No MAX5402EUB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704629-MAX5402EUB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5402EUB CAD Model

Description

The MAX5402EUB is a high-performance, nonvolatile digital potentiometer designed and manufactured by Maxim Integrated. This digital potentiometer offers a compact and precise solution for adjusting and controlling voltage and current in a wide range of electronic applications. With its small 10-pin µMAX package, the MAX5402EUB is an ideal choice for space-constrained applications that require low-power consumption and high reliability.

Key Features

  • Resistance Values: The MAX5402EUB provides a 256-tap, single potentiometer with a resistance value of 10kΩ, allowing for fine adjustment of the output.
  • Interface: It features an SPI-compatible serial interface, making it easy to integrate into a microcontroller-based system.
  • Nonvolatile Memory: This digital potentiometer includes nonvolatile (EEPROM) memory, which ensures that the last position is stored and maintained even after power is removed.
  • Low Power: Designed for low-power operation, it is suitable for battery-powered devices and portable applications.
  • Wide Operating Voltage: The device operates over a wide voltage range from +2.7V to +5.5V, offering flexibility in various power environments.
  • Durability: The MAX5402EUB is rated for an extended operating temperature range of -40°C to +85°C, making it robust for industrial applications.

Applications

The MAX5402EUB is versatile and can be used in various applications, including:

  • Volume control in audio systems
  • Adjustable power supplies
  • Gain control and offset adjustment in data acquisition systems
  • LCD screen brightness and contrast controls
  • Automotive electronics for controlling and calibration

Conclusion

Overall, the MAX5402EUB from Maxim Integrated is a reliable and precise digital potentiometer that offers a range of features designed for easy integration and robust performance in a variety of electronic applications. Its nonvolatile memory, low-power consumption, and wide operating voltage make it an excellent choice for designers looking to add adjustable resistive elements to their circuits without compromising on space or power efficiency.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess