EN
  • EN
  • DE

MAX5362LEUK+BLK

Part No MAX5362LEUK+BLK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704601-MAX5362LEUK+BLK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5362LEUK+BLK CAD Model

Description

MAX5362LEUK+BLK - Maxim Integrated

The MAX5362LEUK+BLK is a precision, low-power, compact digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver high performance in a small package. This particular model is part of Maxim's family of DACs that offer a seamless blend of size, power efficiency, and accuracy, making it an ideal choice for a wide range of applications, including portable battery-powered devices, industrial control systems, and medical equipment.

Key Features

  • Resolution: The MAX5362LEUK+BLK provides a 10-bit resolution, ensuring fine granularity and precise control over analog output signals.
  • Output Type: It features a buffered voltage output, capable of driving capacitive loads while maintaining stability and accuracy.
  • Reference Voltage: The device includes an internal reference voltage, simplifying design and reducing external component count.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a very low supply current, which is crucial for extending battery life in portable devices.
  • Package: The MAX5362LEUK+BLK comes in a space-saving 5-pin SOT-23 package, which is highly beneficial for designs where board space is at a premium.
  • Interface: It offers a simple 2-wire serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols for easy integration into digital systems.
  • Operating Temperature Range: The device is specified for the extended industrial temperature range, making it reliable in diverse environmental conditions.

Applications

The MAX5362LEUK+BLK is versatile and can be used in various applications that require precise digital control over an analog variable. Some of the typical applications include:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Process Control
  • Automated Test Equipment
  • Medical Devices

In conclusion, the MAX5362LEUK+BLK from Maxim Integrated is a high-quality, reliable DAC that offers excellent performance in a very small form factor. Its combination of features makes it an excellent choice for designers looking to optimize their systems for power efficiency, precision, and space constraints.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess