Maxim Integrated MAX5360LEUK - Precision Voltage Divider
The MAX5360LEUK from Maxim Integrated is a high-precision voltage divider that provides a reliable solution for applications requiring an accurate voltage reference. This compact component is designed with advanced technology to ensure stability and performance across a wide range of operating conditions.
Key Features
- High Accuracy: The MAX5360LEUK offers excellent precision, making it suitable for critical applications where voltage accuracy is paramount.
- Low Temperature Coefficient: With a low temperature coefficient, this voltage divider maintains its accuracy even under varying temperature conditions, ensuring consistent performance.
- Small Package: The device comes in a small, 5-pin SOT-23 package, which is ideal for space-constrained applications.
- Wide Voltage Range: It operates over a broad voltage range, accommodating various input voltages and providing flexibility in system design.
- Low Power Consumption: Designed for energy efficiency, the MAX5360LEUK minimizes power consumption, making it suitable for battery-powered devices.
Applications
The MAX5360LEUK is versatile and can be used in a multitude of applications, including:
- Data acquisition systems
- Portable instrumentation
- Medical devices
- Industrial control systems
- Precision voltage regulation
Technical Specifications
Here are some of the technical specifications of the MAX5360LEUK:
- Package Type: SOT-23
- Pin Count: 5
- Operating Temperature Range: Specified performance from -40°C to +85°C
- Voltage Range: Wide input voltage range to accommodate various applications
In conclusion, the MAX5360LEUK from Maxim Integrated is a sophisticated, compact solution for precise voltage division requirements. Its high accuracy, low temperature coefficient, and energy-efficient design make it an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.