EN
  • EN
  • DE

SCY99093DR2G

Part No SCY99093DR2G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 316963-SCY99093DR2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCY99093DR2G CAD Model

Description

The SCY99093DR2G is a high-performance, integrated circuit designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This advanced IC is tailored for power management applications, providing efficient and reliable solutions for a wide range of electronic devices.

Key Features

  • High Efficiency: The SCY99093DR2G is engineered to deliver high efficiency, which is crucial for minimizing power loss and heat generation in electronic systems.
  • Compact Design: With its small footprint, this IC is ideal for space-constrained applications, allowing designers to optimize board space without compromising performance.
  • Integrated Functions: It includes multiple integrated functions, reducing the need for additional components and simplifying the overall design process.
  • Robust Protection Features: The device comes with built-in protection features such as overcurrent, overvoltage, and thermal shutdown, ensuring reliable operation and longevity of the end product.

Applications

The SCY99093DR2G is versatile and can be used in various applications, including:

  • Power supply modules
  • Consumer electronics
  • Telecommunication systems
  • Automotive electronics
  • Industrial control systems

Technical Specifications

ON Semiconductor has equipped the SCY99093DR2G with the following technical specifications:

  • Voltage Range: Optimized for specific voltage requirements, ensuring compatibility with different system voltages.
  • Package Type: Available in a DR2G package, which is known for its durability and ease of mounting on printed circuit boards.
  • Temperature Range: Designed to operate within a specified temperature range, guaranteeing performance under varying environmental conditions.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SCY99093DR2G undergoes rigorous testing and quality assurance processes to meet the industry's highest standards for reliability and performance.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental stewardship, the SCY99093DR2G is manufactured with eco-friendly materials and processes, adhering to international environmental regulations.

For more detailed information, including datasheets, technical documents, and support, visit the ON Semiconductor website or contact their customer support team.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,350 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess