EN
  • EN
  • DE

MAX520AEAP

Part No MAX520AEAP
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 8BIT V-OUT 20SSOP / 8 Bit Digital to Analog Converter 4 20-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Number of Bits 8
Number of D/A Converters 4
Settling Time 2µs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface I2C
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Mounting SMD (SMT)
Base Product Number MAX520
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAXMAXMAX520AEAP,2156-MAX520AEAP-MA
Standard Package 1
Win Source Part Number 1075484-MAX520AEAP
Ultra Librarian 3D Model Ultra Librarian MAX520AEAP CAD Model

Description

Maxim Integrated MAX520AEAP: Quad, 8-Bit Voltage-Output DAC with Serial Interface

The MAX520AEAP from Maxim Integrated is a highly integrated digital-to-analog converter (DAC) designed to deliver precision and performance in a compact package. This quad, 8-bit voltage-output DAC is equipped with a serial interface, making it an ideal choice for applications requiring multiple DACs with minimal digital I/O lines. The MAX520AEAP is perfect for use in systems that need fine voltage control, such as industrial automation, process control, and data acquisition systems.

Each of the four DACs in the MAX520AEAP can be individually configured, allowing for flexibility in output range and operation. The device operates from a single +4.5V to +5.5V supply, providing an output swing that extends from 0V to VREF. The external reference input (VREF) can be set up to the supply voltage, giving users control over the full-scale output voltage to match the requirements of the target application.

Communication with the MAX520AEAP is achieved through a 3-wire serial interface that is SPI™/QSPI™ and MICROWIRE™ compatible, ensuring easy integration with most microcontrollers and digital systems. The interface is designed for daisy-chaining multiple devices on a single serial bus, which is a space-saving feature for designs with limited board space.

The MAX520AEAP comes in a 20-pin SSOP package, which offers a reduction in footprint compared to traditional packages without compromising on performance. This small form factor makes it an excellent choice for space-constrained applications. Additionally, the device features a power-on reset circuit, which ensures that the DAC outputs power up to zero and remain there until a valid write takes place. This feature is critical for applications where predictable power-up conditions are necessary.

Overall, the Maxim Integrated MAX520AEAP is a versatile and reliable solution for designers looking to incorporate multiple DACs with fine voltage control capabilities into their projects. Its ease of use, coupled with its small package size, makes it a valuable component for a wide range of precision analog applications.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess