EN
  • EN
  • DE

MAX518BCSA+T

Part No MAX518BCSA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Resolution 8
Number of D/A Converters 2
Settling Time 6μs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±1.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Family Part Number MAX518
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 704538-MAX518BCSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX518BCSA+T CAD Model

Description

Product Overview: MAX518BCSA+T

The MAX518BCSA+T is a precision, low-power, dual digital-to-analog converter (DAC) integrated circuit (IC) produced by Maxim Integrated. Designed with advanced technology, this device is ideal for applications where space and power efficiency are critical. The MAX518BCSA+T offers a compact solution for systems requiring multiple DACs with its dual-channel configuration, each with 8-bit resolution.

Key Features

  • Dual 8-Bit DACs: The MAX518BCSA+T contains two independent DAC channels that provide accurate and stable analog output signals, making it suitable for fine control tasks in mixed-signal environments.
  • Low Power Consumption: With its emphasis on energy efficiency, this IC is optimized for battery-powered and portable applications, ensuring minimal impact on system power budgets.
  • I2C-Compatible Serial Interface: The device includes an I2C-compatible serial interface that supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes, facilitating easy integration with microcontrollers and other digital systems.
  • Wide Supply Voltage Range: Operating with a supply voltage range of 2.7V to 5.5V, the MAX518BCSA+T is versatile and can adapt to various power supply conditions.
  • Flexible Reference Options: It offers both internal and external reference voltage options, giving designers the flexibility to choose the best reference source for their specific application requirements.
  • Compact Package: Packaged in a space-saving 8-pin SOIC, the MAX518BCSA+T is designed for compact PCB layouts and can easily fit into space-constrained designs.

Applications

The MAX518BCSA+T is well-suited for a wide range of applications, including:

  • Portable Battery-Powered Devices
  • Data Acquisition Systems
  • Industrial Control Systems
  • Automatic Test Equipment
  • Consumer Electronics

With its dual DAC channels, low power consumption, and flexible interface options, the MAX518BCSA+T from Maxim Integrated is a reliable and efficient solution for designers looking to add analog output capabilities to their digital systems. Whether it's for precise control in an industrial setting or for enhancing the functionality of consumer electronics, this high-performance DAC offers the quality and performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
Lowest to $7.1344
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess