EN
  • EN
  • DE

MAX518ACSA+T

Part No MAX518ACSA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT SGL 2WIRE SER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 2
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 142911-MAX518ACSA+T
Ultra Librarian 3D Model Ultra Librarian MAX518ACSA+T CAD Model

Description

Product Overview: MAX518ACSA+T from Maxim Integrated

The MAX518ACSA+T is a precision, low-power, dual-voltage digital-to-analog converter (DAC) integrated circuit (IC) from Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and efficient component is designed for a wide range of applications, including process control systems, data acquisition systems, and industrial automation, among others.

Key Features

  • Dual 8-Bit DACs: The device includes two independent DAC channels, providing flexibility for simultaneous dual-channel operations.
  • I2C-Compatible Serial Interface: It features a two-wire serial interface that is compatible with I2C standards, enabling straightforward integration with microcontrollers and other digital systems.
  • Low Power Consumption: Engineered for power-sensitive applications, the MAX518ACSA+T offers a low operating supply current, making it ideal for battery-operated devices.
  • Wide Operating Voltage Range: The device operates over a wide supply voltage range of 2.7V to 5.5V, providing versatility across various power supply specifications.
  • Output Buffer Amplifiers: Each DAC output is buffered by an amplifier that can swing rail-to-rail, ensuring maximum output dynamic range.
  • Compact Package: The MAX518ACSA+T is available in an 8-pin SOIC package, which is well-suited for space-constrained applications.

Performance Specifications

With its precision design, the MAX518ACSA+T ensures accurate digital-to-analog conversion. It features a settling time of just 4.5μs to 1/2 LSB and maintains a low temperature coefficient, providing stable performance over a temperature range of -40°C to +85°C.

Applications

The versatility of the MAX518ACSA+T makes it an excellent choice for a variety of applications, including:

  • Portable Battery-Powered Instruments
  • Digital Gain and Offset Adjustment
  • Industrial Process Controls
  • Data Acquisition Systems
  • Automatic Test Equipment

For engineers and designers seeking a reliable, high-performance dual DAC solution, the MAX518ACSA+T from Maxim Integrated offers an optimal blend of features, efficiency, and precision, making it a go-to component for sophisticated analog and digital integration.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0048 $58.0096
5+ $23.7989 $118.9945
7+ $23.0551 $161.3857
9+ $22.3114 $200.8026
12+ $21.5677 $258.8124
16+ $19.3366 $309.3856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess