EN
  • EN
  • DE

DS34T102GN+

Part No DS34T102GN+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC TDM OVER PACKET 484BGA / Framer E1/E3/T1/T3 1.8V/3.3V 484-Pin TEBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Type TDM (Time Division Multiplexing)
Applications Data Transport
Mounting SMD
Package 484-BGA
Manufacturer Package 484-TEBGA (23x23)
Win Source Part Number 773300-DS34T102GN+
Popularity Medium
Supply and Demand Status Limited
Family Name DS34T102
Introduction Date July 27, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian DS34T102GN+ CAD Model

Description

The DS34T102GN+ is a state-of-the-art time-of-flight (ToF) sensor designed and manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This sensor is a crucial component for a wide array of applications, including but not limited to, distance measurement, object detection, and motion sensing in various industries such as automotive, robotics, industrial automation, and consumer electronics.

Key Features

  • High Precision: The DS34T102GN+ offers high-precision distance measurement capabilities, enabling accurate detection of objects and their range.
  • Fast Response Time: With its rapid response time, this sensor is ideal for real-time applications where quick data processing is critical.
  • Low Power Consumption: Designed for efficiency, the DS34T102GN+ operates with minimal power, making it suitable for battery-operated devices.
  • Compact Form Factor: The small package size allows for easy integration into various designs without compromising valuable space.
  • Robust Design: Maxim Integrated's commitment to quality ensures that the DS34T102GN+ is built to withstand the rigors of demanding environments.

Applications

  • Automotive systems such as parking assistance and collision avoidance
  • Industrial automation for inventory management and object sorting
  • Consumer electronics including gesture recognition and gaming interfaces
  • Robotics for navigation and obstacle detection

Maxim Integrated's DS34T102GN+ incorporates cutting-edge ToF technology to provide a reliable and versatile solution for proximity sensing and distance measurement. Its integration into a system can enhance the performance, safety, and user experience across a multitude of applications. The DS34T102GN+ is not only a testament to Maxim Integrated's innovation but also to their dedication to providing advanced solutions that meet the evolving needs of technology today and in the future.

You May Also Be Interested in

Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2626 $96.5252
3+ $39.6001 $118.8003
5+ $38.3626 $191.8130
7+ $37.1251 $259.8757
9+ $35.8876 $322.9884
11+ $32.1751 $353.9261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess