EN
  • EN
  • DE

MAX5136AGUE+

Part No MAX5136AGUE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 16
Number of D/A Converters 2
Settling Time 5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
INL/DNL (LSB) ±2, ±1 (Maximum)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number MAX5136
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 704489-MAX5136AGUE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5136AGUE+ CAD Model

Description

Maxim Integrated MAX5136AGUE+ High-Accuracy DAC

The MAX5136AGUE+ from Maxim Integrated is a precision digital-to-analog converter (DAC) that offers high accuracy and stability for demanding applications. This 16-bit DAC is part of Maxim's high-performance analog ICs, designed to provide reliable and precise voltage outputs for industrial, automation, and control systems.

Key Features

  • Resolution: The MAX5136AGUE+ boasts a 16-bit resolution, providing fine granularity and high precision in analog output.
  • Output Range: It features a flexible output range, which includes both unipolar and bipolar options, catering to a wide array of use cases and system requirements.
  • Interface: The device supports a 3-wire serial interface that is SPI/QSPI/MICROWIRE compatible, ensuring easy integration with most microcontrollers and digital systems.
  • Accuracy: High accuracy is guaranteed with an integral nonlinearity (INL) of ±2 LSB (max) and a differential nonlinearity (DNL) of ±1 LSB (max).
  • Reference: An external reference input allows for precise control over the full-scale output voltage, further enhancing the accuracy of the DAC.
  • Power Supply: The MAX5136AGUE+ operates from a single +5V supply, minimizing power requirements and simplifying power supply design.
  • Package: It is offered in a compact 24-pin TSSOP package, which is ideal for space-constrained applications.

Applications

The MAX5136AGUE+ is suitable for a variety of applications that require high precision and accuracy, such as:

  • Automated test equipment (ATE)
  • Data acquisition systems
  • Process control and industrial automation
  • Medical instrumentation
  • Telecommunications

Advantages

With its high resolution and accuracy, the MAX5136AGUE+ ensures that systems operate with the highest level of precision. Its compatibility with various serial interfaces and flexible output range make it a versatile choice for designers. Additionally, the use of an external reference input allows for customized and precise full-scale voltage outputs, making it a reliable component in fine-tuning performance for critical applications.

Overall, the MAX5136AGUE+ from Maxim Integrated stands out as a high-quality DAC solution for designers looking to enhance the performance and precision of their analog output systems.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6745 $62.0235
7+ $16.9635 $118.7445
11+ $16.4333 $180.7663
15+ $15.9032 $238.5480
19+ $15.3731 $292.0889
26+ $13.7826 $358.3476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess