EN
  • EN
  • DE

MAX2750AUA+

Part No MAX2750AUA+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC VCO MONO 2.4GHZ 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Function VCO
Frequency 2.4GHz ~ 2.5GHz
RF Type ISM
Secondary Attributes On-Chip Tank Circuit
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX2750
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 702760-MAX2750AUA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2750AUA+ CAD Model

Description

Maxim Integrated MAX2750AUA+ Voltage-Controlled Oscillator

The MAX2750AUA+ is a high-performance, monolithic voltage-controlled oscillator (VCO) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This VCO is specifically engineered to deliver a stable and precise frequency source for a wide range of applications, including wireless communication, phase-locked loops (PLLs), and frequency synthesizer systems.

Encased in a compact 8-pin µMAX package, the MAX2750AUA+ offers a frequency range of 2.5GHz to 2.7GHz, which can be finely tuned with an external voltage control. The device integrates resonators, negative-resistance devices, and varactor diodes, which eliminates the need for external tuning elements and simplifies the overall design process for system designers.

One of the standout features of the MAX2750AUA+ is its excellent phase noise performance, which is critical for maintaining signal integrity in communication systems. The device also boasts a low-noise figure, contributing to its ability to provide a clean, stable signal output. Furthermore, it operates over a wide supply voltage range of 2.7V to 5.5V, making it versatile for various power supply configurations.

The MAX2750AUA+ is designed with ease of use in mind. It requires minimal external components, which not only saves space on the printed circuit board (PCB) but also reduces the overall cost of the system. Additionally, the VCO's integrated output buffer provides sufficient drive capability to directly drive the mixer or LO port of a downconverter, further streamlining the design process.

For designers looking for a reliable and high-quality VCO solution, the MAX2750AUA+ from Maxim Integrated is an excellent choice. Its combination of high performance, ease of integration, and compact form factor make it an ideal component for applications that demand high-frequency precision and stability.

Whether you're developing cutting-edge wireless technology or enhancing existing communication infrastructure, the MAX2750AUA+ provides the performance and reliability that modern electronic systems require.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Lowest to $6.5872
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0320 $54.0960
7+ $14.7955 $103.5685
11+ $14.3331 $157.6641
15+ $13.8708 $208.0620
19+ $13.4084 $254.7596
25+ $12.0213 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,792 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess