EN
  • EN
  • DE

MAX5130AEEE+

Part No MAX5130AEEE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 1-CH R-2R 13-bit 16-Pin QSOP / IC DAC 13BIT LP SERIAL 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 13
Number of D/A Converters 1
Settling Time 20μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 786461-MAX5130AEEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5130
Introduction Date February 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX5130AEEE+ CAD Model

Description

Maxim Integrated MAX5130AEEE+ Digital-to-Analog Converter

The MAX5130AEEE+ from Maxim Integrated is a high-performance, low-power, 13-bit digital-to-analog converter (DAC) that provides a precise voltage output. This component is designed to be a versatile solution for applications requiring digital control over analog outputs. With its 13-bit resolution, the MAX5130AEEE+ ensures accurate conversion of digital input to a stable analog voltage, making it ideal for precision control tasks in various industries.

Key Features

  • Resolution: 13-bit DAC offers fine granularity, allowing for precise control of the analog output.
  • Interface: Features a Serial Peripheral Interface (SPI) that enables easy communication with microcontrollers and other digital systems.
  • Accuracy: Incorporates a low integral nonlinearity (INL) and differential nonlinearity (DNL), ensuring high accuracy in the DAC output.
  • Package: Comes in a 16-pin QSOP package, which is compact and suitable for space-constrained applications.
  • Low Power: Operates with a single +5V supply, minimizing power consumption for battery-powered and portable devices.
  • Output Range: The output range is programmable, allowing users to set the desired voltage range for their specific application needs.
  • Temperature Range: Operates over an extended industrial temperature range, making it reliable in challenging environmental conditions.

Applications

The MAX5130AEEE+ is well-suited for a variety of applications that require high-resolution analog output. These include:

  • Process control and automation systems
  • Data acquisition systems
  • Automotive systems
  • Portable instrumentation
  • Medical devices

Conclusion

Maxim Integrated's MAX5130AEEE+ DAC is a reliable and precise solution for converting digital signals to analog voltages. Its combination of high resolution, low power consumption, and robust interface options make it an excellent choice for designers who require accurate control of analog systems in a compact form factor. Whether in industrial, automotive, or portable applications, the MAX5130AEEE+ stands out as a versatile component for modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess