EN
  • EN
  • DE

MAX5121BEEE+

Part No MAX5121BEEE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT LP 3V W/REF 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 20μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
INL/DNL (LSB) ±2 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 16-QSOP
Win Source Part Number 145243-MAX5121BEEE+
Ultra Librarian 3D Model Ultra Librarian MAX5121BEEE+ CAD Model

Description

Maxim Integrated MAX5121BEEE+ Precision Voltage DAC

The MAX5121BEEE+ is a high-precision digital-to-analog converter (DAC) designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is tailored for applications that require accurate and stable voltage outputs, making it an ideal component for industrial automation, process control, and other precision control systems.

At the heart of the MAX5121BEEE+ lies a 12-bit DAC that provides fine voltage output resolution. It operates on a single +5V supply or dual ±5V supplies, giving designers flexibility in system power design. The DAC's output is buffered, which allows it to drive capacitive loads without compromising performance or stability. The MAX5121BEEE+ is capable of delivering a full-scale output voltage range of 0V to VREF (with VREF up to +5V) in single-supply operation or ±VREF in dual-supply mode, where VREF is an external reference voltage applied by the user.

The MAX5121BEEE+ features a serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, enabling easy communication with microcontrollers or other digital systems. The device's 16-bit serial word structure includes 12 data bits and 4 control bits to ensure robust and error-free data transmission. Additionally, a software shutdown feature provides power-saving advantages for battery-powered devices by reducing the supply current to just 1µA (typical) when the DAC is not in use.

Encased in a 16-pin QSOP package, the MAX5121BEEE+ is designed to occupy minimal board space while offering maximum thermal performance. Its specified operating temperature range of -40°C to +85°C ensures reliable operation in diverse environmental conditions. For applications requiring multiple DAC channels, the MAX5121BEEE+ can be daisy-chained with other devices, simplifying the design of multi-channel systems.

With its combination of high precision, flexibility, and ease of integration, the MAX5121BEEE+ from Maxim Integrated stands out as a premium solution for designers looking to implement accurate voltage control in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0345
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.6331
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.1912 $83.1912
2+ $80.5924 $161.1848
3+ $77.9925 $233.9775
4+ $75.3926 $301.5704
6+ $67.5929 $405.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess