EN
  • EN
  • DE

MAX5110GTJ+T

Part No MAX5110GTJ+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT SRL/SPI 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 14
Data Interface SPI
Reference Type Internal
Analog Supply Voltage 3V
Digital Supply Voltage 3V
Temperature Range - Operating -40°C to 105°C
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 111438-MAX5110GTJ+T
Ultra Librarian 3D Model Ultra Librarian MAX5110GTJ+T CAD Model

Description

Maxim Integrated's MAX5110GTJ+T - A High-Precision DAC Solution

The MAX5110GTJ+T from Maxim Integrated is a state-of-the-art digital-to-analog converter (DAC) designed to offer high precision and stability in a wide range of applications. This integrated circuit is ideal for systems that require accurate analog output, such as industrial control systems, automated test equipment, and high-end audio devices.

Key Features:

  • Resolution: The MAX5110GTJ+T boasts a 10-bit resolution, providing fine granularity and precise control over the analog output.
  • Output Range: It operates with a 2.7V to 5.5V supply voltage, offering a versatile output range that can be tailored to meet various application needs.
  • Interface: Communication with the DAC is facilitated through a simple 3-wire serial interface, making it easy to integrate into existing digital systems.
  • Package: Enclosed in a compact, 32-pin TQFN package, the MAX5110GTJ+T minimizes the footprint on the PCB and is suitable for space-constrained applications.
  • Temperature Range: It operates over an extended industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions.

Performance Advantages:

  • The DAC offers excellent accuracy and low noise performance, resulting in high-fidelity analog output signals.
  • With its integrated output amplifier, the MAX5110GTJ+T can drive capacitive loads directly, eliminating the need for external buffer components.
  • The power-on reset feature ensures that the DAC output powers up to a known state, providing additional system reliability.
  • Maxim Integrated's proprietary technology ensures low power consumption, making the MAX5110GTJ+T suitable for battery-operated devices.

Applications:

The versatility of the MAX5110GTJ+T makes it an excellent choice for a diverse array of applications, including:

  • Process Control and Automation
  • Data Acquisition Systems
  • Portable Instrumentation
  • Power Supply Control
  • Audio Equipment

With Maxim Integrated's commitment to quality and performance, the MAX5110GTJ+T is engineered to meet the stringent requirements of high-precision analog applications. Whether you're designing a sophisticated industrial system or a high-end audio product, the MAX5110GTJ+T provides the accuracy and reliability you need to deliver exceptional results.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
Lowest to $7.1344
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.0500 $100.1000
3+ $41.0667 $123.2001
5+ $39.7834 $198.9170
6+ $38.5001 $231.0006
8+ $37.2166 $297.7328
11+ $33.3667 $367.0337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,513 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess