EN
  • EN
  • DE

MAX5079EUD+

Part No MAX5079EUD+
Manufacturer Maxim Integrated
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type N+1 ORing Controller
Polarity N-Channel
Delay Time - ON 10μs
Delay Time - OFF 200μs
Operating Supply Current 4mA
Supply Voltage - Operating 2.75 V to 13.2 V
Applications Base Station-Networking Line Cards, Servers
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 037342-MAX5079EUD+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5079EUD+ CAD Model

Description

Maxim Integrated's MAX5079EUD+ High-Frequency, Half-Bridge, N-Channel MOSFET Drivers

The MAX5079EUD+ from Maxim Integrated is a sophisticated, high-performance MOSFET driver designed for efficient power management and conversion in a variety of applications. This device is part of a family of half-bridge, N-channel drivers that are capable of delivering high-frequency switching, a feature that is essential for modern power supply designs.

Enclosed in a compact TSSOP-14 package, the MAX5079EUD+ offers a dual-input interface that allows for independent control of the high-side and low-side drivers, providing designers with the flexibility to implement advanced control schemes. The driver's high-side can be bootstrapped to accommodate high-voltage applications, making it suitable for use in systems with supply voltages up to 35V.

One of the key features of the MAX5079EUD+ is its high switching frequency, which can reach up to 1MHz. This allows for the use of smaller external components, such as inductors and capacitors, leading to a reduction in overall solution size and cost. Additionally, the device's fast propagation delays and short rise and fall times contribute to improved efficiency and reduced switching losses, making it an excellent choice for high-efficiency power supplies, DC-DC converters, and motor control circuits.

The MAX5079EUD+ also includes comprehensive protection features to ensure reliable operation under adverse conditions. These features include under-voltage lockout (UVLO) for both the high-side and low-side drivers, which prevents the device from operating when the supply voltage is insufficient. Over-temperature protection is also included to safeguard the device and the system from thermal damage.

Integrating the MAX5079EUD+ into your design is straightforward, thanks to its logic-level input thresholds, which are compatible with standard CMOS or LSTTL outputs. With its robust construction, high switching frequency, and protective features, the MAX5079EUD+ is a versatile driver solution that meets the stringent requirements of modern electronic systems.

Whether you're designing power supplies, inverter circuits, or any application that demands reliable and efficient high-frequency MOSFET driving capabilities, the MAX5079EUD+ from Maxim Integrated is an excellent choice that promises performance and durability.

You May Also Be Interested in

Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921
Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN / OR Controller Current Sharing Controller N-Channel 2:1 16-DFN (4x3)
Lowest to $26.1941
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.2863
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN
Lowest to $6.1586

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,813 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess