EN
  • EN
  • DE

MAX5054AATA/V+T

Part No MAX5054AATA/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description Driver 4A 2-OUT Low Side Inv/Non-Inv Automotive 8-Pin TDFN EP T/R / IC MOSFET DVR 4A 20NS DL 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel package
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 4 V ~ 15 V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 32ns, 26ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-TDFN-EP (3x3)
Win Source Part Number 786417-MAX5054AATA/V+T
Popularity Medium
Supply and Demand Status Limited
Family Name AX5054AATA/V+T
Introduction Date August 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX5054AATA/V+T CAD Model

Description

Maxim Integrated MAX5054AATA/V+T Product Overview

The MAX5054AATA/V+T is a high-performance, dual high-speed MOSFET driver from Maxim Integrated designed to deliver fast switching speeds and high current drive capabilities. This advanced driver is an ideal solution for power conversion and management applications where efficient and reliable operation is crucial.

Key Features

  • High-Speed Operation: The MAX5054AATA/V+T is capable of delivering fast switching speeds, which is essential for reducing transition losses in power MOSFETs, thereby improving overall efficiency in high-frequency switching applications.
  • Dual Outputs: This MOSFET driver offers dual outputs that can be used for driving two separate MOSFETs or for a single MOSFET in a push-pull configuration, providing design flexibility for a variety of circuit topologies.
  • High Peak Output Current: With its ability to deliver peak output currents of up to 2A, the MAX5054AATA/V+T ensures robust drive capability for a wide range of power MOSFETs.
  • Low Power Dissipation: The device features low quiescent current and low propagation delay, which translates to reduced power dissipation and improved thermal performance.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 4.5V to 15V, accommodating various application requirements and simplifying power supply design.
  • Independent Input Logic: Each driver channel has an independent input, allowing for greater control and timing flexibility in the management of the MOSFETs.

Applications

The MAX5054AATA/V+T is suitable for a diverse array of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Controllers
  • Class D Amplifiers

With its robust design and versatile features, the MAX5054AATA/V+T from Maxim Integrated is a top choice for engineers looking to optimize their power management systems. Whether you are designing an efficient power supply or a precise motor control system, this MOSFET driver offers the performance and reliability needed to meet the demands of modern electronic applications.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9388 $54.3268
25+ $4.0524 $101.3100
39+ $3.9257 $153.1023
53+ $3.7991 $201.3523
69+ $3.6725 $253.4025
92+ $3.2926 $302.9192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess