EN
  • EN
  • DE

MAX504CPD

Part No MAX504CPD
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 5V, Low-Power, Voltage-Output, Serial 10-Bit DACs | IC DAC 10BIT V-OUT 14DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 10
Number of D/A Converters 1
Settling Time 25μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Supply Voltage , Analog ±5V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Mounting Style Through Hole
Family Part Number MAX504
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214043-MAX504CPD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX504CPD CAD Model

Description

Maxim Integrated MAX504CPD 8-Bit DAC

The Maxim Integrated MAX504CPD is a high-performance, low-power, 8-bit digital-to-analog converter (DAC) that offers exceptional accuracy and stability in a compact 14-pin DIP package. Designed to meet the demanding specifications of industrial control systems, automated test equipment, and precision data acquisition systems, the MAX504CPD is an ideal solution for applications where space is at a premium and performance cannot be compromised.

This versatile DAC features a fast-settling output and a flexible reference input, allowing for a wide range of voltage outputs to be generated. The device operates from a single +5V supply, simplifying power supply requirements and making it compatible with many common logic levels. With its low power consumption, the MAX504CPD is suitable for portable and battery-operated equipment, as well as for power-sensitive applications.

Key Features:

  • Resolution: 8 bits of resolution provide fine control over the analog output, ensuring precise signal generation for critical applications.
  • Interface: The simple digital interface is compatible with most microcontrollers and digital systems, allowing for easy integration into existing designs.
  • Supply Voltage: Operates from a single +5V supply, reducing complexity and the need for multiple power rails.
  • Package: The 14-pin DIP package is easy to handle and compatible with standard PCB layouts, facilitating rapid prototyping and production.
  • Low Power: Minimal power consumption makes it ideal for use in portable devices where energy efficiency is critical.
  • Stable: Offers excellent temperature stability and high-frequency performance, ensuring reliable operation under varying conditions.

The MAX504CPD integrates a precision internal reference, which can be overridden by an external reference if desired, providing additional flexibility for custom voltage ranges. The device's power-on reset feature ensures that the DAC output powers up to zero volts and remains there until a valid write takes place, preventing any spurious outputs during system startup.

For engineers and designers looking for an 8-bit DAC that combines ease of use with high precision, the Maxim Integrated MAX504CPD is an excellent choice. Its robust design and versatile features make it a go-to component for a wide range of analog output applications.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess