EN
  • EN
  • DE

MAX502AEWG+T

Part No MAX502AEWG+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT VOLT OUT 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 12
Number of D/A Converters 1
Settling Time 5μs
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage ±11.4 V ~ 15.75 V
INL/DNL (LSB) ±0.75 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 704390-MAX502AEWG+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX502
Introduction Date December 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX502AEWG+T CAD Model

Description

Maxim Integrated MAX502AEWG+T Product Overview

The MAX502AEWG+T from Maxim Integrated is a precision, low-power, voltage-output, 8-bit digital-to-analog converter (DAC) that is designed to deliver high-performance and reliability for a wide range of applications. This integrated circuit is available in a 24-pin WSOIC package, offering a compact solution for systems where space is at a premium.

Key Features

  • 8-Bit Resolution: Provides sufficient granularity for many control and processing tasks, ensuring accurate analog output levels.
  • Single Supply Operation: Operates from a single +5V supply, simplifying power supply design and reducing system power requirements.
  • Low Power Consumption: Ideal for battery-powered and portable applications, helping to extend operational life and reduce energy costs.
  • Serial Interface: Features a serial interface that allows for easy communication with microcontrollers and other digital systems, minimizing the number of I/O pins required for DAC control.
  • Buffered Voltage Output: The output of the DAC is buffered, providing a low output impedance and making it easier to drive loads directly.
  • Settling Time: Fast settling time ensures quick response to changes in input data, making it suitable for real-time applications.
  • Extended Temperature Range: Capable of operating over an industrial temperature range, making it reliable in harsh environmental conditions.

Applications

The MAX502AEWG+T is versatile and can be used in various applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Offset and Gain Adjustment
  • Portable Instrumentation
  • Automatic Test Equipment

With its combination of features, the MAX502AEWG+T is a robust solution for designers looking to integrate an 8-bit DAC into their systems. Maxim Integrated's commitment to quality ensures that this component delivers consistent performance and reliability, making it a smart choice for your next project.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $5.5363
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.5005
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess