EN
  • EN
  • DE
  • IT

MAX4995BAVB+T

Part No MAX4995BAVB+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description 50mA to 600mA Programmable Current-Limit Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Current Switch
Accuracy ±10%
Voltage - Input 1.7 V ~ 5.5 V
Output Current Adjustable
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-UFQFN
Manufacturer Package 10-UTQFN (1.4x1.8)
Win Source Part Number 1214018-MAX4995BAVB+T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4995B
Introduction Date November 01, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX4995BAVB+T CAD Model

Description

Maxim Integrated MAX4995BAVB+T Overview

The MAX4995BAVB+T from Maxim Integrated is a state-of-the-art overvoltage protection controller designed to safeguard low-voltage systems against voltage spikes and surges that can occur in harsh electrical environments. This device is particularly suitable for applications that require precise voltage control and protection, such as portable electronics, data communication systems, and other sensitive electronic equipment.

Key Features and Benefits

  • Adjustable Overvoltage Protection: The MAX4995BAVB+T provides users with the ability to set the overvoltage protection threshold according to their specific requirements, ensuring tailored protection for each application.
  • Low Quiescent Current: With its low quiescent current, the device is an excellent choice for battery-powered applications, helping to extend battery life and reduce energy consumption.
  • High Accuracy: The device offers high accuracy in voltage protection, ensuring that sensitive components are shielded from potentially damaging voltage levels.
  • Fast Response Time: The MAX4995BAVB+T reacts quickly to overvoltage conditions, providing rapid protection and minimizing the risk of damage to the protected circuit.
  • Wide Operating Voltage Range: This protection controller operates over a broad voltage range, making it versatile for use in a variety of systems with different power requirements.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the device from overheating, adding an extra layer of protection.

Applications

The MAX4995BAVB+T is ideal for a range of applications where voltage regulation and protection are critical. These include:

  • Portable Electronic Devices
  • USB and Other Serial Bus Interfaces
  • Notebooks and Handheld Computers
  • Consumer Electronics
  • Industrial Controllers

With its robust protection features and high level of integration, the MAX4995BAVB+T is an essential component for designers looking to enhance the reliability and longevity of their electronic products. Maxim Integrated's commitment to quality and performance is evident in this overvoltage protection controller, making it a top choice for engineers and product developers worldwide.

You May Also Be Interested in

Texas Instruments
IC CURRENT SHUNT MONITOR 8VSSOP
Lowest to $8.6120
Texas Instruments
IC CURRENT SENSING AMP 14TSSOP
Lowest to $4.3682
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP
Lowest to $3.8293
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $9.8612
Texas Instruments
IC OP AMP CURR SENSE SC70-6
Lowest to $0.9780
Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.8007
Maxim Integrated
Lowest to $6.2400
Texas Instruments
IC OPAMP CURR SENSE 80KHZ SC70-6
Lowest to $0.2244
Zetex Semiconductors
HIGH-SIDE CURRENT MONITOR
Lowest to $0.4153

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess