EN
  • EN
  • DE

MAX4993EVB

Part No MAX4993EVB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704358-MAX4993EVB
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4993EVB CAD Model

Description

Maxim Integrated MAX4993EVB Evaluation Kit

The MAX4993EVB from Maxim Integrated is a comprehensive evaluation kit designed for engineers and developers to test and assess the functionalities of the MAX4993 overvoltage protection controller. This device is an essential tool for those looking to implement robust power management solutions in their applications, providing a platform to evaluate the MAX4993's performance in real-world scenarios.

Key Features of MAX4993EVB

  • Overvoltage Protection: The MAX4993EVB showcases the MAX4993's ability to protect sensitive electronics from harmful overvoltage conditions, ensuring device safety and longevity.
  • Adjustable Overvoltage Trip Level: Users can configure the overvoltage trip level to match specific design requirements, offering flexibility in various application scenarios.
  • Low Quiescent Current: The evaluation board demonstrates the MAX4993's low quiescent current feature, making it suitable for battery-powered devices where power efficiency is critical.
  • Fast Response Time: With the MAX4993's quick response to overvoltage events, the evaluation board provides an excellent platform to test the controller's ability to protect circuits promptly.
  • Easy-to-Use Interface: The evaluation kit is designed with user-friendliness in mind, featuring convenient test points and jumper settings for straightforward setup and experimentation.

Applications

The MAX4993EVB is ideal for a wide range of applications where power supply protection is necessary. This includes consumer electronics, portable devices, and industrial systems that require reliable overvoltage protection to prevent damage from power surges or faulty power supplies.

Design and Layout

The evaluation board's layout is optimized to mirror typical application circuits, providing an accurate representation of the MAX4993's performance in end-use conditions. The board includes all necessary components to facilitate immediate testing, including the MAX4993 IC, bypass capacitors, and various connectors for easy integration with external test equipment.

Support and Documentation

Maxim Integrated provides extensive support and documentation for the MAX4993EVB, including detailed schematics, user manuals, and application notes. This ensures that users can quickly understand the board's features and capabilities, allowing for an efficient and informative evaluation process.

In summary, the MAX4993EVB from Maxim Integrated is a versatile and user-friendly evaluation kit that serves as an indispensable tool for engineers looking to implement effective overvoltage protection in their designs.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $1.2904
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,370 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess