EN
  • EN
  • DE

UDZV30B

Part No UDZV30B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 398730-UDZV30B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDZV30B CAD Model

Description

The UDZV30B is a Zener diode from Rohm Semiconductor, offering stable voltage regulation and overvoltage protection in various electronic applications. It functions by maintaining a constant voltage level, even when current fluctuates, making it a suitable choice for use as a voltage reference or shunt regulator in sensitive circuits requiring precise voltage control.

Applications

  • Voltage Regulation: Providing a stable and consistent voltage supply in power circuits and electronic devices.
  • Overvoltage Protection: Protecting sensitive components from harmful voltage spikes and transient surges.
  • Voltage Clamping: Limiting voltage levels to safe values, preventing damage to downstream circuitry.
  • Reference Voltage Generation: Creating a stable and reliable voltage reference for analog circuits and measurement instruments.
  • Transient Voltage Suppression: Protecting against transient voltage events in various industrial and automotive applications.

Features

  • Zener Voltage: 30V nominal Zener voltage, ensuring precise voltage regulation.
  • Low Reverse Leakage Current: Minimizes power loss and enhances energy efficiency.
  • High Surge Current Capability: Robust protection against transient voltage surges and spikes.
  • Small Package Size: Suitable for compact and space-constrained electronic designs.
  • High Reliability: Provides stable and consistent performance under varying operating conditions.

Benefits

  • Stable Voltage Output: Delivers a consistent and reliable voltage source, essential for accurate circuit operation.
  • Superior Circuit Protection: Protects sensitive components from damage due to voltage spikes and surges.
  • Improved System Reliability: Reduces the risk of component failure and extends the lifespan of electronic equipment.
  • Enhanced Energy Efficiency: Low leakage current helps minimize power consumption.
  • Versatile Application: Can be used in a wide variety of electronic devices and systems.

Additional Details

The UDZV30B Zener diode is available in a DO-34 package. The Zener voltage is specified under well-defined test conditions, and the diode's characteristics might change with temperature variations. It finds applications in various fields like power regulation, telecommunications equipment, and industrial control systems. The datasheet provides detailed specifications on power dissipation and temperature ratings.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
8,335+ $0.0139 $115.8565
12,500+ $0.0139 $173.7500
18,185+ $0.0127 $230.9495
22,730+ $0.0127 $288.6710
30,000+ $0.0116 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess