EN
  • EN
  • DE

MAX4971EWC+

Part No MAX4971EWC+
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER MANAGEMENT / Power Supply Controller Overvoltage Protection Controller 12-WLP (2.14x1.56)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Applications Overvoltage Protection Controller
Voltage - Input 2.2V ~ 28V
Current - Supply 60 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 12-WFBGA, WLBGA
Supplier Device Package 12-WLP (2.14x1.56)
Base Product Number MAX4971
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Other Names MAXMAXMAX4971EWC+,2156-MAX4971EWC+
Standard Package 1
Win Source Part Number 1075457-MAX4971EWC+
Ultra Librarian 3D Model Ultra Librarian MAX4971EWC+ CAD Model

Description

The MAX4971EWC+ is a sophisticated overvoltage protection controller designed by Maxim Integrated to safeguard low-voltage systems against voltage transients and faults. Engineered to provide reliable protection, this device is an essential component in the design of robust electronic systems.

Key Features

  • Wide Operating Voltage Range: The MAX4971EWC+ operates effectively over a broad voltage range, making it suitable for various applications.
  • Fast Response Time: With its quick response to overvoltage conditions, this controller helps prevent damage to sensitive components, ensuring system integrity.
  • Low Quiescent Current: The device is designed for energy efficiency, consuming minimal power when in standby mode.
  • Adjustable Overvoltage Protection Threshold: Users can set the overvoltage protection threshold to meet specific application requirements, enhancing flexibility in design.
  • Small Footprint: The MAX4971EWC+ comes in a compact package, making it ideal for space-constrained applications.

Applications

This versatile protection controller is perfect for a wide array of applications, including:

  • Portable Electronics
  • Automotive Add-Ons
  • Industrial Control Systems
  • Telecommunications Equipment

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX4971EWC+ is no exception. It is built to meet the stringent requirements of industrial and automotive applications, ensuring performance and durability even under challenging conditions.

Technical Specifications

Parameter Value
Operating Voltage Range Specified Range
Response Time Specified Time
Quiescent Current Specified Current
Package Type WLP (Wafer-Level Package)

For detailed specifications, application notes, and additional resources, visit Maxim Integrated's official website or contact their support team for technical assistance.

You May Also Be Interested in

Lattice Semiconductor Corporation
Lowest to $6.5223
Lattice Semiconductor Corporation
Lowest to $6.5223
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
SII Semiconductor Corporation
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess