EN
  • EN
  • DE
  • IT

PZU3.3B2A

Part No PZU3.3B2A
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.3V 320MW SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Win Source Part Number 062284-PZU3.3B2A
Case / Package SOD-323
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Current - Reverse Leakage @ Vr 5μA @ 1V
Impedance (Max) (Zzt) 95 Ohm
Maximum Power Dissipation 320mW
Tolerance ±2%
Voltage - Zener (Nom) (Vz) 3.3V
Status Active
Packaging Reel - TR
Manufacturer Nexperia USA Inc.
Categories Discrete Semiconductor Products
Ultra Librarian 3D Model Ultra Librarian PZU3.3B2A CAD Model

Description

The PZU3.3B2A is a high-performance Zener diode from NXP Semiconductors, designed to offer a precise voltage regulation solution. This semiconductor device is specifically engineered to provide a stable reference voltage, making it an essential component in a wide array of electronic circuits. Its 3.3V nominal Zener voltage and 2% tolerance make it ideal for applications requiring accurate voltage clamping or reference.

Key Features

  • Nominal Zener Voltage: 3.3V, providing a reliable and consistent reference voltage for various applications.
  • Tolerance: ±2%, ensuring precise voltage regulation and stability across different conditions.
  • Power Dissipation: The device is capable of dissipating power efficiently, which helps in maintaining its longevity and reliability.
  • Package: Housed in a small, surface-mount SOD323 package, the PZU3.3B2A is designed for compact circuit designs, allowing for high-density board layouts.
  • Operating Temperature Range: The diode is robust and functions reliably over a wide temperature range, making it suitable for use in varying environmental conditions.

Applications

The versatility of the PZU3.3B2A Zener diode makes it an ideal choice for a multitude of applications. It is commonly used in:

  • Voltage regulation circuits to maintain a stable voltage level.
  • Protection circuits to prevent over-voltage conditions.
  • Reference voltage sources in analog-to-digital converters (ADCs).
  • Power supply circuits where precise voltage control is required.

Why Choose PZU3.3B2A?

The PZU3.3B2A from NXP stands out for its precision voltage regulation, compact form factor, and high reliability. It is an excellent choice for designers looking for a Zener diode that delivers consistent performance and occupies minimal PCB space. With NXP's commitment to quality, the PZU3.3B2A is a component you can trust to meet the stringent demands of modern electronic systems.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3386 $120.4740
135+ $1.2971 $175.1085
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess