EN
  • EN
  • DE

MAX4903ETA+T

Part No MAX4903ETA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH SNGL SPDT 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Audio
Switch Circuit SPDT
Number of Channels 1
Max On Resistance 1 Ohm
Single Supply Voltage (V+) 1.8 V to 5.5 V
-3db Bandwidth 27MHz
Features Break-Before-Make, Clickless
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-TDFN-EP (3x3)
Win Source Part Number 073672-MAX4903ETA+T
Ultra Librarian 3D Model Ultra Librarian MAX4903ETA+T CAD Model

Description

Maxim Integrated MAX4903ETA+T Analog Switch IC

The MAX4903ETA+T is a high-performance, single-pole/double-throw (SPDT) analog switch IC from Maxim Integrated, designed to deliver precision signal routing in a compact package. This versatile switch is ideal for a wide range of applications, including audio signal routing, battery-powered devices, and portable consumer electronics, thanks to its low on-resistance and low-voltage operation.

Featuring a 3-ohm max on-resistance at a +5V supply, the MAX4903ETA+T ensures minimal signal distortion and attenuation, making it perfect for high-fidelity audio applications. The on-resistance is matched between channels to within 0.5 ohms max and is flat (0.5 ohms max) over the specified signal range, which provides excellent linearity and low distortion for precise signal handling.

This switch operates from a single +1.6V to +3.6V supply, allowing it to easily integrate into low-voltage systems. The low-power consumption of the device makes it an excellent choice for battery-operated equipment, where power efficiency is crucial. Additionally, the MAX4903ETA+T offers a high current handling capability with a continuous current of 300mA max, which is sufficient for driving most low-power devices.

The MAX4903ETA+T comes in a tiny 8-pin TDFN package with an exposed paddle, which ensures excellent thermal performance and occupies minimal board space. Its compact form factor is particularly beneficial for space-constrained applications. The device also features break-before-make switching, which prevents signal overlap and ensures clean, pop-free audio transitions.

With ESD protection greater than ±15kV (Human Body Model), the MAX4903ETA+T is robust and reliable, ensuring long-term performance in challenging environments. For designers and engineers looking for a high-quality analog switch that combines performance with space-saving design, the Maxim Integrated MAX4903ETA+T is an outstanding choice.

Whether you're designing portable audio equipment, battery management systems, or other sensitive analog applications, the MAX4903ETA+T provides the functionality and reliability needed to achieve high-quality results.

You May Also Be Interested in

Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5860 $59.4780
55+ $2.1217 $116.6935
85+ $2.0559 $174.7515
117+ $1.9901 $232.8417
151+ $1.9231 $290.3881
201+ $1.7244 $346.6044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess