EN
  • EN
  • DE
  • IT

LTC4000EGN#PBF

Part No LTC4000EGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER 3 CELL 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium Iron Phosphate
Number of Cells 3
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Reverse Current
Maximum Supply Voltage 60V
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-SSOP
Win Source Part Number 139012-LTC4000EGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4000EGN#PBF CAD Model

Description

Product Overview: LTC4000EGN#PBF

The LTC4000EGN#PBF is a high-performance, advanced PowerPath controller and battery charger designed by Linear Technology. This innovative component is engineered to work with external N-channel MOSFETs and can transform a small, external DC power supply into a high-efficiency battery charger and ideal diode controller.

Key Features

  • Smart PowerPath Control: The LTC4000EGN#PBF intelligently manages the power distribution between the input source, battery, and load, ensuring efficient charging and system operation even when the input power is limited.
  • Versatile Charging Capabilities: It supports a wide range of battery chemistries including Li-Ion, Li-Polymer, LiFePO4, Lead-Acid, and NiMH batteries, making it highly versatile for various applications.
  • High Efficiency: The device is designed for high efficiency, which is crucial for reducing heat and improving overall system performance.
  • Adjustable Charging Parameters: Charging parameters such as float voltage, charge current, and termination can be precisely adjusted to suit the needs of the specific battery being charged.

Applications

The LTC4000EGN#PBF is suitable for a wide array of applications, including portable devices, backup battery systems, and industrial equipment. Its robust design and versatile nature make it an excellent choice for systems that require reliable battery management and uninterrupted power supply.

Technical Specifications

  • Input Voltage Range: Accommodates a wide input voltage range, ensuring compatibility with various power sources.
  • Charge Current Programming: The charge current can be programmed with a single resistor, offering flexibility in the design process.
  • Multiple Safety Features: Includes features such as overvoltage protection, overtemperature protection, and battery reverse protection to safeguard the system and battery.
  • Package: The LTC4000EGN#PBF is available in a 24-pin SSOP package, which is suitable for compact designs.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC4000EGN#PBF is no exception. It is built to meet high standards of reliability and performance, ensuring a long operational lifespan in a variety of challenging environments.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.2171 $70.4342
4+ $28.8958 $115.5832
7+ $27.9937 $195.9559
9+ $27.0905 $243.8145
12+ $26.1873 $314.2476
15+ $23.4777 $352.1655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess