EN
  • EN
  • DE

MAX4899EETE+

Part No MAX4899EETE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Multiplexer Dual 3:1 16-Pin TQFN EP / IC MULTIPLEXER DUAL 3X1 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications USB
Switch Circuit SP3T
Number of Channels 2
On-State Resistance (Maximum) 12 Ohm
Operating Supply Voltage 2.7 V ~ 3.6 V
-3db Bandwidth 425MHz
Features Fault Protection, USB 2.0
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-TQFN-EP (3x3)
Win Source Part Number 786395-MAX4899EETE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4899
Introduction Date July 01, 2006
ECCN EAR99
Country of Origin China, Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4899EETE+ CAD Model

Description

Maxim Integrated MAX4899EETE+ Product Overview

The MAX4899EETE+ is a high-performance, low-voltage, 8:1 multiplexer (mux) from Maxim Integrated, designed for signal switching applications in a variety of electronic systems. This versatile component is ideal for routing high-speed differential signals with minimal signal degradation, making it an excellent choice for applications in communication, video, audio, and test equipment industries.

Key Features

  • High-Bandwidth Signal Switching: The MAX4899EETE+ supports high-speed signal switching, which is essential for applications that require the transmission of high-frequency data without significant loss or distortion.
  • Low-Voltage Operation: Operating at a single supply voltage ranging from 2.7V to 3.6V, the device is optimized for low-voltage applications, which helps reduce power consumption and is suitable for battery-operated devices.
  • Multiple Signal Types: With the ability to handle a variety of signal types, including USB 2.0 high-speed data, LVDS, LVPECL, and CML, the MAX4899EETE+ provides designers with the flexibility to use the mux in a broad range of applications.
  • Enhanced ESD Protection: The device includes integrated electrostatic discharge (ESD) protection circuitry, which safeguards the mux against damage from static electricity, enhancing its durability and reliability in harsh environments.
  • Compact Packaging: The MAX4899EETE+ comes in a compact 16-pin TQFN package, which minimizes the board space required and is ideal for space-constrained applications.

Applications

  • USB 2.0 Signal Routing
  • High-Speed Differential Signal Switching
  • Audio/Video Signal Routing
  • Communication Systems
  • Test and Measurement Equipment

The MAX4899EETE+ from Maxim Integrated is a testament to the company's commitment to providing innovative, high-quality integrated circuits that meet the evolving needs of the electronics industry. Its combination of high-speed performance, low-voltage operation, and versatility makes it an excellent choice for designers looking to enhance the capabilities of their next-generation electronic products.

You May Also Be Interested in

Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 726 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess