EN
  • EN
  • DE

MAX4744HELB+T

Part No MAX4744HELB+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH DUAL SPDT 10UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Applications Audio
Switch Circuit SPDT
Number of Channels 2
On-State Resistance (Maximum) 950mOhm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Features Break-Before-Make, Clickless
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-WFDFN
Supplier Device Package 10-μDFN (2x2)
Family Part Number MAX4744
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 704175-MAX4744HELB+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4744HELB+T CAD Model

Description

Introducing the MAX4744HELB+T from Maxim Integrated

The MAX4744HELB+T is a state-of-the-art, low-voltage, single-pole/double-throw (SPDT) analog switch from Maxim Integrated that offers an exceptional combination of low on-resistance and low capacitance. This device is designed to operate from a single +1.8V to +5.5V power supply, making it ideal for a wide range of portable and battery-powered applications where power efficiency is crucial.

This analog switch features a high-bandwidth switch that allows signals with frequencies up to 300MHz to pass with minimal attenuation, making it suitable for audio, video, and high-speed data applications. The MAX4744HELB+T also boasts a low on-resistance of just 0.5 ohms (typical) at a +5V supply, ensuring minimal signal distortion and voltage drop across the switch.

The MAX4744HELB+T is designed with a break-before-make switching action, which prevents momentary shorting when switching between signals. This feature is particularly important in audio and data routing applications to avoid pops or clicks and to maintain data integrity. Additionally, the device's high off-isolation prevents signal leakage between channels, which is critical for maintaining signal fidelity in multiplexing applications.

For design flexibility, the MAX4744HELB+T offers a digital logic input that is 1.8V CMOS-logic compatible, allowing it to interface directly with low-voltage microcontrollers and other digital logic components. This integration simplifies design and reduces component count, leading to more compact and cost-effective solutions.

The device is available in a small, lead-free, 10-pin µMAX package, which is ideal for space-constrained applications. Its extended temperature range from -40°C to +85°C ensures reliable operation in a variety of environments.

Whether you're designing portable consumer electronics, data acquisition systems, or communication devices, the MAX4744HELB+T from Maxim Integrated offers the performance and versatility needed to create efficient and reliable designs. Its combination of low on-resistance, low capacitance, and high off-isolation makes it an excellent choice for your analog switching needs.

You May Also Be Interested in

Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 968 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess