EN
  • EN
  • DE

MAX4892ETX+T

Part No MAX4892ETX+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH OCTAL 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Networking
Switch Circuit SPDT
Number of Channels 8
Max On Resistance 5.5 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 650MHz
Features Differential Compatibility, LAN, 1000 Base-T
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-TQFN (6x6)
Win Source Part Number 136508-MAX4892ETX+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4892ETX+T CAD Model

Description

Maxim Integrated MAX4892ETX+T Analog Switch IC

The MAX4892ETX+T from Maxim Integrated is a highly versatile and efficient analog switch IC designed for signal routing in a variety of applications. This compact, low-voltage, single-pole/double-throw (SPDT) switch operates with single +1.8V to +5.5V supply, making it well-suited for portable and battery-powered devices where power conservation is critical.

With its small 6-pin thin SOT23 package, the MAX4892ETX+T offers a space-saving solution for designers looking to minimize PCB real estate without sacrificing performance. The IC features low on-resistance (RON) of just 0.5Ω (max) at +5V, which ensures minimal signal distortion and power loss across the switch. This characteristic is particularly important for maintaining signal integrity in applications such as audio or video signal routing.

The MAX4892ETX+T is capable of handling rail-to-rail analog signals, thereby providing greater flexibility in interfacing with different voltage levels within a system. Additionally, the device's high off-isolation of -74dB at 1MHz minimizes crosstalk, which is essential for applications that require clean signal separation, like multiplexing and demultiplexing tasks.

Designed with a break-before-make switching action, this IC prevents signal disruption by ensuring that one switch is fully off before the other is turned on. This feature is especially useful in preventing glitches or transients that can occur during the switching process.

The MAX4892ETX+T also includes ESD protection (±15kV Human Body Model) to safeguard the device against electrostatic discharges, which enhances its durability and reliability in harsh environments. The IC's extended operating temperature range of -40°C to +85°C allows it to perform consistently in a wide range of conditions.

Overall, the MAX4892ETX+T is an ideal choice for designers who require a high-performance, low-power, and space-efficient analog switch for applications such as signal routing in portable devices, audio and video switching, and other multiplexing/demultiplexing systems.

You May Also Be Interested in

Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3132 $63.1320
23+ $5.1802 $119.1446
35+ $5.0185 $175.6475
48+ $4.8568 $233.1264
62+ $4.6951 $291.0962
83+ $4.2088 $349.3304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess