EN
  • EN
  • DE

MAX4889ETO

Part No MAX4889ETO
Manufacturer Maxim Integrated
Catalog Misc Products
Description 2.5Gbps PCI Express Passive Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829840-MAX4889ETO
Ultra Librarian 3D Model Ultra Librarian MAX4889ETO CAD Model

Description

Maxim Integrated MAX4889ETO High-Speed Passive Switch

The Maxim Integrated MAX4889ETO is a state-of-the-art high-speed passive switch designed for signal routing applications that require low distortion and high signal integrity. This device is an ideal solution for a variety of applications including USB 2.0, high-resolution video, and high-speed data interfaces. The MAX4889ETO is engineered to handle the demands of high-performance systems, providing a seamless and efficient switching mechanism for your electronic designs.

Featuring an advanced design, the MAX4889ETO offers low on-capacitance (CON) and low on-resistance (RON), which are critical for maintaining signal quality during transmission. This ensures minimal signal attenuation and distortion, making it perfect for maintaining the integrity of high-speed signals. The switch is capable of operating at a wide frequency range, which makes it versatile for use in multiple high-speed signal applications.

One of the key advantages of the MAX4889ETO is its bidirectional operation. This feature allows the switch to route signals in both directions, providing flexibility in signal routing and simplifying PCB layout. Additionally, the switch is compatible with various signal levels, supporting a range of 0 to 3.6V, which makes it suitable for interfacing with a broad spectrum of logic levels and systems.

The MAX4889ETO comes in a compact package and is designed for minimal power consumption, which is essential for battery-powered devices. The device also includes ESD protection circuitry, safeguarding the switch from electrostatic discharges and enhancing the reliability and longevity of the product.

Installation and integration of the MAX4889ETO into your system are straightforward, thanks to its simple control interface. The switch's high bandwidth and low crosstalk characteristics make it an excellent choice for applications that cannot tolerate signal interference or degradation.

Overall, the Maxim Integrated MAX4889ETO high-speed passive switch is a robust and reliable component that delivers exceptional performance for sophisticated electronic systems. Its integration into your design will ensure that your products meet the highest standards of signal integrity and operational efficiency.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5602 $61.1622
26+ $4.5623 $118.6198
40+ $4.4202 $176.8080
55+ $4.2770 $235.2350
70+ $4.1349 $289.4430
94+ $3.7064 $348.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess