EN
  • EN
  • DE

MAX4888BGTI+T

Part No MAX4888BGTI+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Analog Switch Dual DPDT 28-Pin TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 8 Gbps
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Pins 28
Operating Supply Current 1 mA
Radiation Hardening No
Resistance 8 Ω
RoHS Compliant
Supply Type Single
Throw Configuration DPDT
Win Source Part Number 1075452-MAX4888BGTI+T
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4888BGTI+T CAD Model

Description

Maxim Integrated's MAX4888BGTI+T: High-Performance Analog Multiplexer

The MAX4888BGTI+T is an advanced analog multiplexer from Maxim Integrated, designed to deliver high-speed, low-voltage signal switching with superior signal integrity. This component is part of Maxim's commitment to providing innovative solutions for complex signal routing requirements in a variety of applications, including data acquisition systems, communication devices, and medical equipment.

Key Features

  • High Bandwidth: The MAX4888BGTI+T supports a wide bandwidth, making it suitable for high-speed data applications, ensuring minimal signal degradation and excellent performance.
  • Low On-Resistance: With its low on-resistance, this multiplexer allows signals to pass through with minimal attenuation, preserving signal quality and integrity.
  • Single +3.3V Supply Operation: The device operates on a single +3.3V supply, simplifying power supply design and reducing power consumption.
  • ESD Protection: It features built-in electrostatic discharge (ESD) protection, safeguarding the device against the damaging effects of static electricity.
  • Lead-Free and RoHS Compliant: The MAX4888BGTI+T is lead-free and adheres to the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic designs.

Applications

The versatility of the MAX4888BGTI+T allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Signal Routing
  • Audio and Video Switching
  • Data Acquisition Systems
  • Medical Imaging Devices

Package and Reliability

The MAX4888BGTI+T comes in a compact, 24-pin thin QFN package, which is ideal for space-constrained applications. The package is designed to optimize thermal performance and ensure reliable operation over the device's lifespan. Maxim Integrated's commitment to quality means that this multiplexer is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of rigorous industrial environments.

Whether you're designing a complex communication system or a precision medical imaging device, the MAX4888BGTI+T from Maxim Integrated offers the performance, reliability, and quality that engineers need to create cutting-edge electronic products.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess