EN
  • EN
  • DE

MAX487ESA CSA

Part No MAX487ESA CSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704280-MAX487ESA CSA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX487ESA CSA CAD Model

Description

MAX487ESA CSA - Low-Power, Slew-Rate-Limited RS-485/RS-422 Transceiver

The MAX487ESA CSA from Maxim Integrated is a highly-integrated transceiver module designed for RS-485 and RS-422 communication protocols. This transceiver is a standout choice for professionals seeking a reliable and efficient solution for their serial communication needs in various applications such as industrial control systems, networked security systems, and building automation.

Key Features:

  • Low Power Consumption: The device operates with a low supply current, making it ideal for power-sensitive applications.
  • Slew-Rate Limiting: This feature reduces electromagnetic interference (EMI) and reflections, allowing for error-free communication over long cable runs.
  • Half-Duplex Communication: The MAX487ESA CSA supports bidirectional communication on a single pair of wires, optimizing the use of cabling infrastructure.
  • Extended Temperature Range: The device is designed to operate reliably in a wide temperature range, making it suitable for harsh industrial environments.
  • High Data Rates: It supports data rates up to 2.5Mbps, enabling fast data transmission for time-critical applications.
  • ESD Protection: The integrated electrostatic discharge protection enhances the durability and longevity of the device in challenging electrical environments.

Applications:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Remote Data Acquisition

The MAX487ESA CSA transceiver comes in a space-saving 8-pin SOIC package, making it easy to integrate into existing designs without requiring significant board space. Its robust design and advanced features ensure reliable communication, making it a valuable component for any system requiring RS-485 or RS-422 connectivity.

Maxim Integrated's commitment to quality and performance is evident in the MAX487ESA CSA, offering designers a transceiver that meets the rigorous demands of modern industrial communication systems. With its combination of low power consumption, high-speed data transfer, and protection features, this transceiver is engineered to provide a secure and efficient communication interface for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
Lowest to $4.1707

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess