Maxim Integrated MAX4846ELT+ Overvoltage Protection Controller
The Maxim Integrated MAX4846ELT+ is a compact and efficient overvoltage protection controller designed to safeguard low-voltage systems against damaging overvoltage conditions. This component is ideal for applications that require precise voltage control and protection, such as portable devices, data storage systems, and other sensitive electronic equipment.
Key Features
- Adjustable Overvoltage Protection: The MAX4846ELT+ offers users the ability to set the overvoltage protection threshold, ensuring that devices operate within safe voltage limits.
- Low Quiescent Current: With its ultra-low quiescent current, this controller is suited for battery-powered applications where power efficiency is critical.
- Fast Response Time: The device reacts quickly to overvoltage conditions, providing rapid protection to prevent damage to the system.
- Small Package: Housed in a tiny 6-pin Thin SOT23 package, the MAX4846ELT+ saves valuable board space, making it a perfect fit for space-constrained applications.
- Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various system designs and requirements.
Applications
The versatility of the MAX4846ELT+ allows it to be used in a multitude of applications. It is particularly useful in:
- Portable Electronic Devices
- Smartphones and Tablets
- Notebook and Desktop Computers
- Consumer Electronics
- Data Storage Systems
Technical Specifications
- Package/Case: 6-TDFN-EP
- Mounting Type: Surface Mount
- Operating Temperature: -40°C to +85°C
- Number of Pins: 6
The MAX4846ELT+ is a testament to Maxim Integrated's commitment to providing advanced protection solutions for modern electronics. Its integration into a system not only ensures operational stability but also contributes to the longevity of the device it protects. With its precision overvoltage protection and small footprint, the MAX4846ELT+ is an essential component for any design where space is at a premium and safety cannot be compromised.