EN
  • EN
  • DE

MAX4846ELT+T

Part No MAX4846ELT+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC OVERVOLTAGE PROT CTRL 6UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Status Obsolete
Type Overvoltage Protection Controller
Applications Cell Phones, Digital Cameras, Media Players
Mounting Style SMD
Manufacturer Package 6-WFDFN
Supplier Device Package 6-uDFN (1.5x1.0)
Family Part Number MAX4846
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 704264-MAX4846ELT+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4846ELT+T CAD Model

Description

MAX4846ELT+T - Low-Dropout Linear Regulator

The MAX4846ELT+T from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous 150mA output current. This regulator is optimized for low-voltage, low-power applications, making it an ideal choice for battery-operated devices, portable consumer electronics, and handheld instrumentation.

Featuring a low dropout voltage of just 165mV at 150mA load, the MAX4846ELT+T ensures efficient operation even when the input-to-output voltage differential is minimal. This characteristic is particularly beneficial in extending battery life where the available voltage may be limited.

One of the standout features of this linear regulator is its low quiescent current, which is typically 90µA. This makes the MAX4846ELT+T an excellent choice for use in power-sensitive applications where minimizing standby power consumption is critical.

The MAX4846ELT+T operates over a wide input voltage range from 2.5V to 5.5V, providing versatility in various system designs. Additionally, it is stable with ceramic output capacitors, ensuring reliability and simplifying the design process as ceramic capacitors are smaller, more durable, and have better temperature characteristics than their electrolytic counterparts.

With built-in thermal shutdown and short-circuit protection, the MAX4846ELT+T ensures safe operation under abnormal operating conditions, protecting both the regulator and the device it powers. The regulator comes in a compact, 6-pin thin SOT23 package, which is suitable for space-constrained applications.

The MAX4846ELT+T also features a low noise output, which is critical for RF and precision analog circuits, ensuring that sensitive applications can operate without interference from power supply noise. Furthermore, it offers a fast transient response, which is essential for applications with rapidly changing loads.

Overall, the MAX4846ELT+T from Maxim Integrated is a robust and reliable linear regulator that offers excellent performance for a wide range of applications. Its low dropout voltage, low quiescent current, and stable operation with ceramic capacitors make it a versatile choice for designers looking to optimize power efficiency and extend battery life in their products.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8526 $64.8410
80+ $1.5200 $121.6000
120+ $1.4726 $176.7120
165+ $1.4253 $235.1745
210+ $1.3779 $289.3590
285+ $1.2347 $351.8895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess