EN
  • EN
  • DE

MAX4788ELT+

Part No MAX4788ELT+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704214-MAX4788ELT+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4788ELT+ CAD Model

Description

Maxim Integrated MAX4788ELT+ Overview

The Maxim Integrated MAX4788ELT+ is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch designed to deliver precision and efficiency in a compact package. This device is particularly suited for portable applications due to its small footprint and low power consumption.

Key Features

  • Low Voltage Operation: The switch operates at a low voltage range from 1.6V to 3.6V, making it ideal for battery-powered devices and portable applications.
  • High Bandwidth: With a high bandwidth of 300MHz, the MAX4788ELT+ ensures fast switching speeds, which is crucial for high-speed signal routing.
  • Low On-Resistance: The device features an exceptionally low on-resistance (RON) of 0.5 ohms (typical), which minimizes signal distortion and power loss.
  • Single Supply Operation: It can operate from a single supply, simplifying the design and reducing the overall component count.
  • Miniature Package: The MAX4788ELT+ comes in a tiny 6-pin Thin QFN package, saving valuable board space in densely packed designs.

Applications

Its combination of low power consumption and high-speed operation makes it an excellent choice for a variety of applications, including:

  • Portable and battery-powered devices
  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Medical equipment

Performance and Quality

The MAX4788ELT+ is built with Maxim Integrated's commitment to quality and performance. It features ESD protection up to ±15kV (Human Body Model), ensuring reliability and longevity in the field. Additionally, its extended temperature range of -40°C to +85°C allows for operation in a wide range of environmental conditions.

For designers looking for a reliable, high-speed SPDT switch that doesn't compromise on size or power efficiency, the Maxim Integrated MAX4788ELT+ is an outstanding choice. Its robust feature set and compact design make it a versatile component for any application where performance is paramount.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess