EN
  • EN
  • DE

MAX4781EGE+T

Part No MAX4781EGE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of Circuits 1
On-State Resistance (Maximum) 1 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Operating Supply Voltage 1.6 V ~ 3.6 V
Switch Time (Ton, Toff) (Maximum) 25ns, 15ns
Charge Injection -110pC
Channel Capacitance (CS(off), CD(off)) 38pF, 310pF
Current - Leakage (IS(off)) (Maximum) 2nA
Crosstalk -80dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 704204-MAX4781EGE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4781
Introduction Date July 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4781EGE+T CAD Model

Description

Maxim Integrated's MAX4781EGE+T Analog Switch

The MAX4781EGE+T is a state-of-the-art analog switch developed by Maxim Integrated, a leader in analog and mixed-signal engineering. This product is designed to provide high performance and reliability for a variety of applications, from signal routing to data acquisition systems. With its compact and efficient design, the MAX4781EGE+T is an excellent choice for designers looking to optimize space without compromising on functionality.

This analog switch is a single-pole, single-throw (SPST) device that operates with a single supply voltage ranging from +1.8V to +5.5V, making it versatile for both portable and fixed power applications. The MAX4781EGE+T is characterized by its low on-resistance of typically 0.5Ω, which remains flat over the full signal range, ensuring minimal signal distortion and loss. This feature is particularly important for maintaining signal integrity in critical applications.

The MAX4781EGE+T boasts a fast switching speed with a turn-on time of less than 150ns and a turn-off time of less than 100ns, providing responsive performance for high-speed applications. Additionally, the device has a low charge injection of less than 10pC, which minimizes the unwanted transfer of charge during switching, thereby preserving the accuracy of the signal being passed through.

With its extended temperature range from -40°C to +85°C, the MAX4781EGE+T is designed to operate reliably in harsh environments, ensuring consistent performance across various conditions. The device is available in a 24-pin QSOP package, which is suitable for surface-mount technology (SMT), allowing for efficient assembly and space-saving on printed circuit boards.

Moreover, the MAX4781EGE+T features ESD protection of ±15kV Human Body Model (HBM), providing robustness and enhancing the longevity of the end product by safeguarding against electrostatic discharges. This protection is crucial for maintaining the integrity of electronic components in environments where ESD events are likely to occur.

In summary, Maxim Integrated's MAX4781EGE+T analog switch is an exemplary component that combines low on-resistance, fast switching speeds, and ESD protection, making it a reliable and efficient choice for designers in need of a high-performance switching solution.

You May Also Be Interested in

Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.0429 $82.0858
4+ $33.6763 $134.7052
6+ $32.6241 $195.7446
8+ $31.5719 $252.5752
10+ $30.5186 $305.1860
13+ $27.3620 $355.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess