EN
  • EN
  • DE

MAX4764TB

Part No MAX4764TB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704190-MAX4764TB
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4764TB CAD Model

Description

Maxim Integrated MAX4764TB Product Overview

The MAX4764TB from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that offers a compact and efficient solution for signal routing in various electronic applications. This versatile component is designed to operate within a supply voltage range of 1.8V to 5.5V, making it ideal for battery-powered devices and portable electronics where power efficiency is a critical factor.

Featuring a tiny 6-pin UCSP™ (Ultra Chip-Scale Package) or 8-pin TDFN (Thin Dual Flat No-lead) package, the MAX4764TB provides a space-saving footprint on the PCB, which is essential for modern devices where board space is at a premium. Despite its small size, this analog switch does not compromise on performance, with low on-resistance (R<sub>ON) that ensures minimal signal distortion and high signal integrity.

One of the key attributes of the MAX4764TB is its ESD (Electrostatic Discharge) protection, which exceeds ±15kV Human Body Model (HBM), safeguarding the device against static electricity and enhancing its durability and reliability in harsh environments. Additionally, the switch's high off-isolation and low crosstalk characteristics make it suitable for a variety of signal switching applications, including audio, video, and data lines.

The MAX4764TB also boasts a fast switching speed, contributing to its responsiveness and efficiency in applications requiring rapid signal routing changes. Its break-before-make switching action prevents signal overlap and ensures clean, glitch-free transitions between signals.

Applications for the MAX4764TB are diverse and include mobile phones, PDAs, portable media players, laptops, and other portable devices where efficient signal routing is necessary. Its ability to handle both analog and digital signals with precision and minimal power consumption makes it a valuable component for designers looking to optimize their system's performance and power usage.

In summary, the Maxim Integrated MAX4764TB analog switch is a powerful, compact, and ESD-protected solution for high-quality signal routing in space-constrained applications. Its low-voltage operation, low on-resistance, and fast switching capabilities make it an excellent choice for a wide range of portable electronic devices.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess