EN
  • EN
  • DE

MAX4715EXK

Part No MAX4715EXK
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description MAX4715 0.4 OHM, LOW-VOLTAGE, SI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 51 pcs
HTSUS 0000.00.0000
Win Source Part Number 704140-MAX4715EXK
Ultra Librarian 3D Model Ultra Librarian MAX4715EXK CAD Model

Description

Maxim Integrated MAX4715EXK Analog Switch

The MAX4715EXK from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch designed for precision applications in modern electronic systems. This component is well-suited for a variety of uses, including signal routing, data acquisition systems, and communication devices, thanks to its compact SC70 package and efficient design.

The MAX4715EXK operates with a single supply voltage ranging from +1.6V to +3.6V, making it an ideal choice for battery-powered and portable applications where power efficiency is critical. Its low power consumption and on-resistance of just 0.6 ohms (typical) at +3V ensure minimal signal distortion and heat generation, thereby preserving signal integrity and system reliability.

One of the key features of the MAX4715EXK is its fast switching speeds, with a turn-on time of less than 20ns and a turn-off time of less than 10ns, which allows for rapid signal switching without significant delays. This makes it an excellent choice for high-speed data streams and audio signals where timing is crucial.

Additionally, the device boasts a high off-isolation of -74dB at 1MHz and crosstalk of -85dB at 1MHz, providing excellent signal isolation that ensures minimal interference between the channels. This level of performance is particularly important in sensitive analog applications, such as medical equipment and precision measurement tools.

The MAX4715EXK also features ESD protection greater than 2000V per the Human Body Model, which safeguards the device against electrostatic discharges that can occur during handling and operation. The device's extended operating temperature range of -40°C to +85°C allows for deployment in a wide variety of environmental conditions.

In conclusion, the Maxim Integrated MAX4715EXK is a versatile and reliable analog switch that offers a blend of high performance, low power consumption, and robust protection features. Its small footprint and ease of integration make it a popular choice for designers looking to optimize their systems for both space and efficiency.

You May Also Be Interested in

Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7074 $53.0550
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5955 $202.4700
440+ $0.5731 $252.1640
545+ $0.5507 $300.1315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess