EN
  • EN
  • DE
  • IT

MAX4711EUE+T

Part No MAX4711EUE+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Quad, Rail-to-Rail, Fault-Protected, Low-Voltage SPST Analog Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Number of Channels 4
Number of Pins 16
Packaging Cut Tape
RoHS Compliant
Win Source Part Number 1075435-MAX4711EUE+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4711EUE+T CAD Model

Description

Maxim Integrated MAX4711EUE+T Analog Switch

The Maxim Integrated MAX4711EUE+T is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that is engineered to deliver precision and efficiency in a wide range of applications. This versatile component is a perfect fit for portable devices due to its compact size and low power consumption.

Designed with advanced silicon-gate CMOS technology, the MAX4711EUE+T offers a unique combination of high switching speed and low on-resistance, making it ideal for signal routing applications. The switch operates from a single +1.8V to +5.5V supply, which is conducive to battery-operated devices, and it has a typical switch on-resistance of just 0.5 ohms. This low on-resistance is matched between switches to within 0.05 ohms and is flat (0.3 ohms) over the specified signal range, ensuring excellent linearity and low distortion in your signal path.

This analog switch is also characterized by its ESD protection of ±15kV, using the Human Body Model, which provides robustness and reliability in the field. The MAX4711EUE+T is available in a 16-pin TSSOP package, offering a compact footprint for space-constrained applications.

Additional features of the MAX4711EUE+T include break-before-make switching action, which prevents momentary shorting when switching channels. The device also boasts a fast switching speed (tON

Applications for the MAX4711EUE+T are diverse and include audio and video signal routing, low-voltage data-acquisition systems, communications circuits, and relay replacements. With its combination of low power, high speed, and precision, the MAX4711EUE+T from Maxim Integrated is a reliable choice for designers looking to optimize their analog signal switching capabilities.

Whether you're developing consumer electronics, medical devices, or industrial control systems, the MAX4711EUE+T provides the performance and flexibility needed to create innovative and effective solutions.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-DHVQFN
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $0.7719
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 10 X 1:1 24-TSSOP
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess