EN
  • EN
  • DE

MAX4638ETE+T

Part No MAX4638ETE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 8:1 16-Pin TQFN EP T/R / IC MULTIPLEXER 8X1 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Number of Circuits 1
On-State Resistance (Maximum) 3.5 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Operating Supply Voltage 1.8 V ~ 5.5 V
Dual Voltage Supply ±2.5V
Switch Time (Ton, Toff) (Maximum) 18ns, 7ns
-3db Bandwidth 50MHz
Charge Injection 13pC
Channel Capacitance (CS(off), CD(off)) 9pF, 40pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (4x4)
Win Source Part Number 786341-MAX4638ETE+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4638
Introduction Date March 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4638ETE+T CAD Model

Description

Maxim Integrated MAX4638ETE+T Analog Multiplexer

The Maxim Integrated MAX4638ETE+T is a high-performance, single-ended 8-channel analog multiplexer that is designed for precision signal routing in complex electronic systems. This versatile component is suitable for various applications including data acquisition systems, test equipment, and communication devices. The MAX4638ETE+T offers a seamless way to connect one of eight inputs to a common output, making it an essential part of any system that requires multiple input channels to be interfaced with a single processing unit.

With its low on-resistance (Ron) of only 4 ohms and a matching between channels of less than 0.5 ohms, the MAX4638ETE+T ensures minimal signal distortion and excellent performance. The device operates from a single +1.8V to +5.5V supply, making it compatible with a variety of logic families and providing designers with flexibility in system power design. The low power consumption of the device also makes it ideal for battery-powered and portable applications.

The MAX4638ETE+T features fast switching speeds, which allow for high bandwidth signal transmission without significant delay. This characteristic is particularly useful in systems that require rapid switching between multiple sensors or signal sources. Additionally, the device has an ESD protection of greater than 2000V, ensuring robustness and reliability in harsh environments.

Engineered with break-before-make switching action, the MAX4638ETE+T prevents signal overlap during channel transitions, which is critical for preventing erroneous data in multiplexed signal applications. Its 16-pin TQFN package is compact, saving valuable board space in dense circuit designs.

For ease of integration, the MAX4638ETE+T is fully specified over the -40°C to +85°C extended temperature range, catering to industrial applications that operate under variable temperature conditions. The lead-free, RoHS-compliant design of the MAX4638ETE+T reflects Maxim Integrated's commitment to environmentally responsible manufacturing.

In summary, the MAX4638ETE+T from Maxim Integrated is a high-quality, reliable analog multiplexer that offers excellent electrical characteristics and is designed to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess